EN
  • EN
  • DE
  • IT

MAX6956ATL+

Part No MAX6956ATL+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description LED Driver 28 Segment 230uA Supply Current Automotive 40-Pin TQFN EP / IC DRVR DSPL LED 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Display Type LED
Interface I2C
Operating Supply Current 180μA
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-TQFN-EP (6x6)
Win Source Part Number 786904-MAX6956ATL+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6956
Introduction Date July 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX6956ATL+ CAD Model

Description

Maxim Integrated MAX6956ATL+ Overview

The Maxim Integrated MAX6956ATL+ is a versatile and powerful LED display driver and I/O expander that offers an ideal solution for controlling up to 28 segment displays or 20 discrete LEDs. This compact, high-efficiency integrated circuit (IC) is designed to simplify the interface between the microprocessor and LED displays, providing a flexible and easy-to-use interface that can significantly reduce the number of microprocessor I/O lines required for display control.

With the MAX6956ATL+, users can drive both common-cathode and common-anode 7-segment displays, as well as 14-segment alphanumeric displays. It features a built-in ASCII 104-character font for alphanumeric displays, which makes it an excellent choice for applications requiring dynamic message display without the need for extensive programming.

This driver IC operates from a 2.7V to 5.5V supply voltage, making it suitable for a wide range of applications, from battery-powered devices to industrial control panels. The MAX6956ATL+ offers a serial interface that is compatible with SPI, QSPI, and MICROWIRE, as well as a slower I²C-compatible interface, providing the flexibility to work with a variety of microprocessors and microcontrollers.

Additionally, the MAX6956ATL+ includes key features such as individual LED segment control, intensity control, and the ability to detect open-circuit LED faults. These features enable developers to create highly reliable and user-friendly interfaces for their products. The device also incorporates a thermal shutdown feature to protect against over-temperature conditions, ensuring long-term reliability and performance.

This IC comes in a compact 40-pin TQFN package, which is ideal for space-constrained applications. Whether you're designing an industrial control system, a consumer product with a user interface, or a portable device, the Maxim Integrated MAX6956ATL+ offers a high level of integration and functionality that can help streamline your design process and enhance the overall user experience.

For detailed technical specifications, application notes, and support documentation, please refer to the Maxim Integrated official website or the MAX6956ATL+ datasheet.

You May Also Be Interested in

Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $64.8147
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $70.0699
Harris Corporation
ALPHANUMERIC LCD DISPLAY DRIVER / LCD Driver 40-PDIP
Lowest to $7.3050
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $7.3321
ON Semiconductor
FLUORESCENT DISPLAY CONTROLLER,
Lowest to $3.5143
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $16.2986
Texas Instruments
IC DRVR 7 SEGMENT 16SO
Lowest to $0.8797
Rohm Semiconductor
IC DRVR 196 SEGMENT 64VQFP
Lowest to $8.5012
Harris Corporation
LIQUID-CRYSTAL DISPLAY DRIVER
Lowest to $6.3655

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess