EN
  • EN
  • DE
  • IT

NE555DRG3

Part No NE555DRG3
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Single Precision Timer 8-SOIC 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
High Level Output Current -200 mA
Lead Free Contains Lead
Low Level Output Current 200 mA
Number of Pins 8
Number of Timers/Counters 1
Quiescent Current 2 mA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1081984-NE555DRG3
Categories Clock/Timing - Programmable Timers and Oscillators
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NE555DRG3 CAD Model

Description

The NE555DRG3 from Texas Instruments is a highly versatile and widely acclaimed precision timer IC, designed for generating accurate time delays or oscillation. In the time delay mode of operation, the time is precisely controlled by one external resistor and capacitor. In the astable mode of operation, the frequency and duty cycle can be controlled independently with two external resistors and a single external capacitor.

Key Features

  • Supply Voltage Range: The NE555DRG3 operates on a supply voltage range from 4.5V to 16V, making it suitable for a variety of applications from automotive to consumer electronics.
  • Output Drive Capability: This timer IC can source or sink up to 200mA of output current, enabling it to drive relay coils, LED displays, and other high-current loads directly.
  • Adjustable Duty Cycle: Users can set the duty cycle of the output waveform anywhere between 0 to 100% to suit a wide range of applications.
  • Temperature Stability: The NE555DRG3 exhibits exceptional temperature stability of 0.005% per °C, ensuring reliable operation under varying environmental conditions.
  • Direct Replacement: This device is a direct replacement for SE555/NE555 and fits a variety of timing applications where a robust and reliable solution is needed.

Applications

The NE555DRG3 is an incredibly flexible IC that can be used in a multitude of applications including:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Pulse width modulation (PWM)
  • Missing pulse detection

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the NE555DRG3 is no exception. It is designed to meet the rigorous standards of the industry, ensuring performance and durability across a wide range of operating conditions.

Package and Availability

The NE555DRG3 is available in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. It is also available in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Need more? Email Us
Texas Instruments
IC OSC HI PERF LO JITTER 6QFM / IC 6-QFM (7x5)
Lowest to $17.3363
ON Semiconductor
IC OSC XTAL 345MHZ 6CLCC
Lowest to $12.6398
Texas Instruments
54LS628 VOLTAGE-CONTROLLED OSCIL / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 488Hz ~ 1MHz TSOT-23-6
Lowest to $13.0539
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $9.1272
Rohm Semiconductor
IC OSC TIMER CONTROL AUTO 8MSOP / Timer Control IC 8-MSOP
Lowest to $0.6154
Nexperia USA Inc.
IC OSC TIMER W/OSC 89MHZ 16SOIC / Timer/Oscillator (Single) IC 89MHz 16-SO
Need more? Email Us
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $16.2579

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1137 $56.2815
1,055+ $0.1064 $112.2520
1,635+ $0.1028 $168.0780
2,345+ $0.0956 $224.1820
3,045+ $0.0921 $280.4445
3,800+ $0.0885 $336.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185,650 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess