EN
  • EN
  • DE

STM32F413ZGJ6

Part No STM32F413ZGJ6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144UFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 144-UFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SDIO, QSPI, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-UFBGA
Supplier Device Package 144-UFBGA (10x10)
Base Product Number STM32F413
Other Names 497-17015
Standard Package 168
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262849-STM32F413ZGJ6
Ultra Librarian 3D Model Ultra Librarian STM32F413ZGJ6 CAD Model

Description

STM32F413ZGJ6 Microcontroller - STMicroelectronics

The STM32F413ZGJ6 is a highly advanced microcontroller from STMicroelectronics, designed to offer a perfect blend of performance, power efficiency, and feature integration. It is part of the STM32F4 series, which is renowned for its high-performance ARM Cortex-M4 core with a floating-point unit (FPU) that operates at frequencies up to 100 MHz. This particular model is packed with a rich set of peripherals and features that make it ideal for a wide range of applications, including industrial control, consumer electronics, and IoT devices.

Key Features:

  • Core: ARM Cortex-M4 with FPU, running at up to 100 MHz.
  • Memory: Offers 1 Mbyte of Flash memory and 320 Kbytes of SRAM, ensuring ample space for complex applications.
  • Communication Interfaces: Rich set of I/Os and communication interfaces, including I2C, SPI, USART, UART, CAN, and USB OTG FS.
  • ADCs and DACs: Features multiple 12-bit ADCs, DAC channels, and supports fast data acquisition.
  • Timers: Advanced-control timers, general-purpose timers, and basic timers to handle timing tasks efficiently.
  • Security: Includes features for hardware-based security, ensuring safe system operation and data transfer.
  • Power Efficiency: Designed with power-saving modes such as Stop, Standby, and VBAT mode, which enable energy-efficient operation.
  • Package: Available in a UFBGA176 package, providing a compact solution for space-constrained applications.

Applications:

The versatile feature set of the STM32F413ZGJ6 makes it suitable for a diverse range of applications, such as:

  • Advanced motor control systems
  • Industrial automation and robotics
  • Medical and healthcare equipment
  • Smart home and building automation
  • Wearable and fitness gadgets
  • High-performance embedded systems

With its robust architecture, extensive connectivity options, and advanced peripherals, the STM32F413ZGJ6 microcontroller from STMicroelectronics is a powerful and flexible solution that can meet the demands of complex and sophisticated electronic designs.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5950 $62.3800
8+ $12.7959 $102.3672
13+ $12.3960 $161.1480
17+ $11.9961 $203.9337
22+ $11.5963 $255.1186
29+ $10.3967 $301.5043
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,501 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess