EN
  • EN
  • DE

LTC1382CSW#PBF

Part No LTC1382CSW#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX 5V RS232 W/SHTDWN 18SOIC / Dual Transmitter/Receiver RS-232 18-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Data Rate 120KBd
Operating Supply Voltage 4.5 V ~ 5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 781885-LTC1382CSW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1382
Introduction Date January 30, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1382CSW#PBF CAD Model

Description

Product Overview: LTC1382CSW#PBF

The LTC1382CSW#PBF is a versatile and high-performance integrated circuit from Linear Technology, designed to address the needs of serial communication in embedded systems. This product is a CMOS, low power 5V dual RS232 transceiver with automatic power-down, making it ideal for battery-powered systems that require efficient power management and reliable data transmission.

Key Features

  • Integrated Dual RS232 Transceivers: The LTC1382CSW#PBF contains two independent RS232 transceiver channels, providing bidirectional serial communication capability.
  • Automatic Power-Down Feature: This device includes an automatic power-down function that reduces power consumption when the transceiver is not in use, thereby extending battery life in portable applications.
  • Low Power Operation: Operating on a single 5V supply, the LTC1382CSW#PBF is designed for low power consumption, drawing only 500µA of supply current under full load conditions.
  • High Data Rates: The transceiver supports data rates up to 120kbps, allowing for high-speed data communication.
  • Electrostatic Discharge (ESD) Protection: The device features built-in ESD protection circuits, safeguarding the transceiver against electrostatic discharges.
  • Wide Operating Temperature Range: It is designed to operate over a temperature range of 0°C to 70°C, making it suitable for industrial environments.

Applications

The LTC1382CSW#PBF is a practical choice for a variety of applications where efficient power management and reliable serial communication are required. It is commonly used in:

  • Portable and battery-powered devices
  • GPS systems
  • Data loggers
  • Industrial control systems
  • Point-of-sale (POS) terminals

Package and Quality

The LTC1382CSW#PBF comes in a 16-lead wide body Small Outline Integrated Circuit (SOIC) package, ensuring compactness and ease of integration into system designs. Linear Technology is known for its commitment to high-quality products, and this transceiver is no exception, meeting stringent industry standards for performance and reliability.

With its combination of low power consumption, high data rate, and robust protection features, the LTC1382CSW#PBF is an excellent choice for designers looking to implement RS232 communications in their systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7663 $52.7282
33+ $3.0903 $101.9799
51+ $2.9938 $152.6838
70+ $2.8972 $202.8040
90+ $2.8006 $252.0540
120+ $2.5109 $301.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess