The MAX15050EWE+ from Maxim Integrated is a compact, high-efficiency, synchronous step-down DC-DC converter that is designed to deliver up to 4A of continuous load current. This voltage regulator operates over a wide input voltage range from 2.9V to 5.5V, making it an ideal choice for a variety of battery-powered and portable applications where space and efficiency are critical.
With an integrated high-side switch and synchronous rectifier, the MAX15050EWE+ minimizes the need for external components, thereby reducing the overall solution footprint and cost. Its high switching frequency, which can be set from 400kHz to 2.2MHz with an external resistor, allows for the use of small, low-profile inductors and ceramic capacitors, further contributing to a compact power supply design.
The device features a range of protective measures to ensure reliable operation under adverse conditions. These include cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout. Additionally, the MAX15050EWE+ offers programmable soft-start to minimize inrush current during startup, which is especially beneficial in preventing battery voltage from dipping when the load is suddenly applied.
The MAX15050EWE+ comes in a small, 16-pin (4mm x 4mm) TQFN package with an exposed pad for improved thermal performance. This makes it suitable for space-constrained applications such as handheld devices, wireless routers, and point-of-load power supplies in networking and telecommunications equipment.
- Input Voltage Range: 2.9V to 5.5V
- Continuous Output Current: Up to 4A
- Adjustable Switching Frequency: 400kHz to 2.2MHz
- High Efficiency: Reduces power loss and heat generation
- Integrated High-Side Switch and Synchronous Rectifier
- Protection Features: Current limit, thermal shutdown, undervoltage lockout
- Package: 16-pin TQFN (4mm x 4mm)
Whether you're designing a new power management system or looking to improve the efficiency and battery life of your existing application, the MAX15050EWE+ from Maxim Integrated is a versatile and reliable solution that offers a blend of performance, integration, and protection.