EN
  • EN
  • DE

ATXMEGA128A4U-MN

Part No ATXMEGA128A4U-MN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 128KB FLSH 44VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001344-ATXMEGA128A4U-MN
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® XMEGA® A4U
Package Tray
Product Status Active
Core Processor AVR
Core Size 8/16-Bit
Connectivity I²C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128A4U-MN CAD Model

Description

Product Overview: ATXMEGA128A4U-MN from Microchip Technology

The ATXMEGA128A4U-MN is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology's innovative AVR® XMEGA series. Designed to offer a perfect balance between power consumption and processing capability, this MCU is ideal for applications that require a combination of efficiency and computational power.

Key Features:

  • Advanced RISC Architecture: At its core, the ATXMEGA128A4U-MN is equipped with 128KB of in-system self-programmable flash, 8KB of boot code section, 2KB EEPROM, and 8KB internal SRAM. The non-volatile memory segments ensure robust data retention and fast access.
  • High Precision Analog Features: The device boasts a 12-bit analog-to-digital converter (ADC) with up to 16 channels, and a 2-channel 12-bit digital-to-analog converter (DAC), facilitating precise analog signal processing and control tasks.
  • Robust Peripheral Set: It includes a variety of peripherals such as four 16-bit timers/counters, two USARTs, two Two-Wire Interfaces (TWIs), two Serial Peripheral Interfaces (SPIs), and a USB 2.0 device. These peripherals provide versatile options for connectivity and time-sensitive control operations.
  • Power Efficiency: The ATXMEGA128A4U-MN operates in a power range of 1.6V to 3.6V and features picoPower® technology for ultra-low power consumption. It also supports a variety of power-saving modes, allowing designers to optimize energy usage for battery-powered devices.
  • Real-Time Performance: With a maximum frequency of 32MHz, the microcontroller delivers the speed needed for complex tasks while maintaining real-time responsiveness.
  • Enhanced Security: The device includes features like a unique device ID and a hardware cryptographic module for AES and DES encryption, ensuring secure data communication and protection against unauthorized access.

Applications:

The ATXMEGA128A4U-MN is versatile enough to be used in a wide array of applications, including industrial control systems, medical devices, automotive electronics, and consumer electronics. Its rich feature set and power efficiency make it a reliable choice for designers looking to create sophisticated, yet energy-conscious, electronic products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess