EN
  • EN
  • DE

DSPIC33EP512GM304-E/ML

Part No DSPIC33EP512GM304-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000739-DSPIC33EP512GM304-E/ML
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tube
Package / Case 44-VQFN Exposed Pad
Mounting Type Surface Mount
Supplier Device Package 44-QFN (8x8)
Operating Temperature -40°C ~ 125°C (TA)
Base Product Number DSPIC33EP512GM304
Product Status Active
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512GM304-E/ML CAD Model

Description

dSPIC33EP512GM304-E/ML Microcontroller

The dSPIC33EP512GM304-E/ML is a high-performance, 16-bit Digital Signal Controller (DSC) from the reputable manufacturer, Microchip Technology. This advanced microcontroller unit (MCU) is part of Microchip's dsPIC33E series, designed to deliver the computational power and speed needed for demanding signal processing applications in a compact, surface-mount QFN package.

The dSPIC33EP512GM304-E/ML features a robust architecture that includes 512 KB of flash memory and 48 KB of RAM, providing ample space for complex algorithms and data buffering. With its 70 MIPS (Million Instructions Per Second) performance, this DSC can handle intricate tasks with ease, making it an excellent choice for applications such as motor control, power conversion, and sensing technologies.

One of the standout features of this DSC is its advanced peripheral set, which includes high-speed PWM (Pulse Width Modulation) outputs, analog-to-digital converters (ADCs) with 12-bit resolution, and multiple communication interfaces such as I²C, SPI, and UART. These peripherals enable the dSPIC33EP512GM304-E/ML to interface with a wide range of sensors, actuators, and other electronic components, providing designers with the flexibility to create sophisticated and responsive system designs.

Moreover, the dSPIC33EP512GM304-E/ML supports DSP instructions, which are essential for performing fast mathematical computations. This capability is particularly beneficial for applications involving filtering, FFT (Fast Fourier Transform), and other complex math functions. Additionally, the DSC's flexible clocking options, including an internal oscillator and multiple PLLs (Phase-Locked Loops), allow for precise timing control and system optimization.

For enhanced system reliability, the dSPIC33EP512GM304-E/ML incorporates features such as a watchdog timer, brown-out reset, and power-on reset. Furthermore, the device is designed with power efficiency in mind, offering several power-saving modes to reduce energy consumption when full processing power is not required.

Overall, the dSPIC33EP512GM304-E/ML from Microchip Technology is a powerful and versatile DSC that offers a balance of performance, memory, and peripheral integration, making it a top choice for engineers looking to develop advanced embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess