EN
  • EN
  • DE

MCP2561FD-E/SN

Part No MCP2561FD-E/SN
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SOIC  /  1/1 Transceiver CANbus 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tube
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Receiver Hysteresis 200 mV
Data Rate 8Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP2561
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261592-MCP2561FD-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP2561FD-E/SN CAD Model

Description

Microchip Technology's MCP2561FD-E/SN CAN Transceiver

The MCP2561FD-E/SN is a high-performance CAN (Controller Area Network) transceiver from Microchip Technology, designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. This device conforms to the ISO11898-2:2016 standard and offers a robust solution for automotive and industrial applications, where reliable data communication is critical.

Key Features

  • High-Speed CAN FD: The MCP2561FD-E/SN supports CAN with Flexible Data-Rate (CAN FD), allowing for faster data transfer rates up to 8 Mbps and improved data throughput compared to classic CAN networks.
  • Robust Protection: With its extensive protective features, including over-temperature protection, and an extended common-mode range for use in noisy environments, the MCP2561FD-E/SN ensures reliable operation even in harsh conditions.
  • VIO Pin: The device includes a VIO supply pin that can be connected to a 1.8V to 5.5V supply to power the CAN transceiver. This feature allows for direct interfacing with MCUs with different I/O voltages without needing level shifters.
  • Low Power Modes: To conserve power, the MCP2561FD-E/SN offers various power-saving modes, including a standby mode with remote wake-up capability, making it suitable for battery-operated systems.
  • External Diagnostics: The device provides TXD dominant time-out and bus fault detection features, facilitating system diagnostics and ensuring robust communication.
  • Package: The transceiver comes in a space-saving 8-pin SOIC package, making it ideal for applications with limited PCB space.

Applications

The MCP2561FD-E/SN is a versatile CAN transceiver that can be used in a wide range of applications, including:

  • Automotive networks
  • Industrial automation and control systems
  • Building automation
  • Medical devices
  • Heavy machinery

With its advanced features and compliance with the latest CAN FD standards, the MCP2561FD-E/SN is an excellent choice for designers looking to implement robust and high-speed communication in their systems. Microchip Technology's commitment to quality ensures that this transceiver will provide reliable performance for critical data communication tasks.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6549 $57.9215
75+ $1.3578 $101.8350
115+ $1.3154 $151.2710
160+ $1.2730 $203.6800
205+ $1.2305 $252.2525
275+ $1.1033 $303.4075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess