EN
  • EN
  • DE

LTC1350CG#TRPBF

Part No LTC1350CG#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX 3.3V EIA/TIA-562 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS562
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 400mV
Data Rate 120KBd
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 1060593-LTC1350CG#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1350CG#TRPBF CAD Model

Description

Product Overview: LTC1350CG#TRPBF

The LTC1350CG#TRPBF is a high-performance, low-power RS232 transceiver from Linear Technology, now part of Analog Devices. This integrated circuit is designed to provide reliable serial communication in a variety of applications, ranging from telecommunications to industrial control systems. It offers a convenient and efficient solution for implementing RS232 communication interfaces in your projects.

Key Features

  • Interface Type: The product features an RS232 interface, which is widely used for serial communication between data terminals and data communication equipment.
  • Supply Voltage: It operates at a single 5V supply, making it compatible with standard TTL and CMOS logic levels, and thereby simplifying power management in mixed-voltage systems.
  • Number of Drivers/Receivers: The LTC1350CG#TRPBF includes three drivers and five receivers, providing flexibility for multiple communication channels.
  • Low Power Consumption: It is designed for low-power operation, which is critical for battery-operated and power-sensitive applications.
  • Enhanced ESD Protection: The device comes with built-in electrostatic discharge (ESD) protection, ensuring robustness and reliability in harsh environments.
  • High Data Rates: Capable of supporting data rates up to 120 kbps, the transceiver can handle high-speed data transmission requirements.
  • Package Type: The chip is offered in a 20-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for use in extreme conditions.

Applications

The versatile LTC1350CG#TRPBF transceiver is suitable for a range of applications, including:

  • Portable Computing
  • Data Acquisition Systems
  • Industrial Control and Automation
  • Networking Equipment
  • Point of Sale (POS) Systems

With its robust feature set, the LTC1350CG#TRPBF is an excellent choice for designers looking for a reliable RS232 interface solution. Its combination of high-speed operation, low power consumption, and enhanced protection features make it a versatile component for your communication needs.

You May Also Be Interested in

Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1415 $51.4150
24+ $4.2187 $101.2488
37+ $4.0869 $151.2153
51+ $3.9550 $201.7050
66+ $3.8232 $252.3312
88+ $3.4277 $301.6376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,698 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess