EN
  • EN
  • DE

SCH3222-SX-TR

Part No SCH3222-SX-TR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC CTLR IO LPC MULT PORT 84WFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tape & Reel (TR)
Applications I/O Controller
Core Processor 8042 Keyboard Controller
Program Memory Type ROM (2kB)
RAM Size 256 x 8
Interface IrDA, LPC, Parallel, Serial, UART
Number of I/O 23
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 84-WFBGA
Supplier Device Package 84-WFBGA (7x7)
Base Product Number SCH3222
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1264979-SCH3222-SX-TR
Ultra Librarian 3D Model Ultra Librarian SCH3222-SX-TR CAD Model

Description

Microchip Technology's SCH3222-SX-TR Super I/O Controller

The SCH3222-SX-TR is a highly integrated, multi-function Super Input/Output (Super I/O) controller from the renowned manufacturer Microchip Technology. This advanced chip is designed to provide a versatile solution for interfacing with various input and output devices in embedded systems, particularly those requiring reliable and efficient communication with peripheral components.

At the heart of the SCH3222-SX-TR lies a robust LPC (Low Pin Count) interface, which ensures seamless communication with the host processor. This interface is not only cost-effective but also minimizes the complexity of routing on the motherboard, making it an ideal choice for space-constrained applications.

The device features a wide range of integrated functions that cater to the needs of modern computing environments. Among these are a keyboard controller with PS/2 mouse support, which allows for the direct connection of input devices without the need for additional components. The SCH3222-SX-TR also includes multiple serial ports, providing RS-232/422/485 communication capabilities, which are essential for industrial and embedded applications where robust serial connectivity is a must.

Furthermore, the SCH3222-SX-TR boasts an array of general-purpose input/output (GPIO) pins. These GPIOs are programmable, offering designers the flexibility to customize their system according to specific requirements. This feature is particularly useful for various control and monitoring tasks within the system.

With its enhanced power management functions, the SCH3222-SX-TR supports various sleep states, contributing to energy-efficient operation. This makes it well-suited for applications where power conservation is critical, such as battery-powered devices and energy-sensitive platforms.

Encased in a compact 48-pin TQFP (Thin Quad Flat Pack) package, the SCH3222-SX-TR is designed for ease of integration into a wide array of motherboard designs. Its small footprint and low power consumption make it an excellent choice for portable and desktop computing systems alike.

In summary, the SCH3222-SX-TR from Microchip Technology is a versatile and reliable Super I/O controller that offers a comprehensive set of features. It is engineered to meet the stringent requirements of today's sophisticated electronic systems, delivering performance, flexibility, and efficiency in a single chip.

You May Also Be Interested in

Cypress Semiconductor Corp
CCG3
Lowest to $3.0901
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Infineon Technologies
IC MCU 16BIT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess