EN
  • EN
  • DE

STM32F429NIH6

Part No STM32F429NIH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 216TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)
Manufacturer STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 168
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 216-TFBGA
Case / Package 216-TFBGA (13x13)
Family Name STM32F429
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17457, STM32F429NIH6-ND
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844727-STM32F429NIH6
Ultra Librarian 3D Model Ultra Librarian STM32F429NIH6 CAD Model

Description

STM32F429NIH6 Microcontroller Overview

The STM32F429NIH6 is a high-performance microcontroller from STMicroelectronics that belongs to the STM32F4 series, renowned for their advanced ARM Cortex-M4 cores. This particular model comes equipped with a floating point unit (FPU) which significantly enhances the processing of computations for control algorithms, making it an ideal choice for a wide range of applications, including industrial control, medical equipment, and consumer electronics.

Key Features

  • Core: ARM Cortex-M4 with FPU operating at frequencies up to 180 MHz.
  • Memory: Features 2MB of flash memory and 256KB of SRAM, providing ample space for complex applications.
  • Display Interface: Comes with an LCD-TFT controller, allowing for the direct connection of a graphical LCD panel.
  • Advanced Connectivity: Includes a variety of communication interfaces such as I2C, SPI, USART, UART, CAN, and USB OTG.
  • Enhanced I/Os: Offers up to 168 I/O ports with interrupt capability, providing extensive peripheral connectivity.
  • Analog: Equipped with multiple 12-bit ADCs, 2 DACs, and a range of analog peripherals.
  • Timers: Contains advanced-control timers, general-purpose timers, and basic timers to accommodate complex timing requirements.
  • Security: Features a Memory Protection Unit (MPU), which enhances the safety of the application by restricting access to memory regions.
  • Energy Efficient: Includes several power-saving modes to ensure energy efficiency for battery-operated devices.

Applications

The versatility of the STM32F429NIH6 makes it suitable for an array of applications that require high computational performance and rich graphical interfaces. Its high-speed processing capabilities and robust peripheral set enable developers to design sophisticated systems for advanced user interfaces, real-time control, and connectivity. Applications include complex industrial control systems, professional audio equipment, advanced navigation systems, and innovative smart home devices.

Development Support

STMicroelectronics provides extensive support for the STM32F429NIH6 through its comprehensive software development ecosystem, including the STM32Cube software suite, which offers HAL libraries, middleware solutions, and examples to accelerate the development process. Additionally, a variety of development boards and kits are available to simplify prototyping and testing of applications designed with the STM32F429NIH6.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3690 $58.1070
7+ $15.8925 $111.2475
10+ $15.3959 $153.9590
14+ $14.8993 $208.5902
18+ $14.4026 $259.2468
24+ $12.9127 $309.9048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,394 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess