EN
  • EN
  • DE

STM32F429ZIY6TR

Part No STM32F429ZIY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M4 RISC 2MB Flash 2.5V/3.3V 143-Pin WLCSP T/R / IC MCU 32BIT 2MB FLASH 143WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 180MHz
Number of I/O 114
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Data RAM Size 256K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 24x12b, A/D 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 143-WLCSP (4.52x5.55)
Win Source Part Number 1103356-STM32F429ZIY6TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STM32F429Z
ECCN 3A991.a.2
Country of Origin Taiwan
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM32F429ZIY6TR CAD Model

Description

STM32F429ZIY6TR Microcontroller

The STM32F429ZIY6TR is a high-performance microcontroller from STMicroelectronics, designed to offer the best balance between dynamic performance, power efficiency, and integration, making it a perfect choice for a wide range of applications. This microcontroller is part of the STM32F4 series, which is renowned for its advanced ARM Cortex-M4 core with a floating-point unit (FPU).

With a maximum CPU frequency of 180 MHz, the STM32F429ZIY6TR provides the computational power necessary for complex tasks, while its extensive set of peripherals allows for versatile system configurations. It features 2 MB of flash memory and 256 KB of SRAM, ensuring ample space for application code and data storage.

This microcontroller is particularly notable for its advanced graphics capabilities, thanks to the integrated ST's Chrom-ART Accelerator™. Additionally, it includes an LCD-TFT controller, making it an excellent choice for user interface-intensive applications such as smart home devices, industrial controls, medical equipment, and handheld systems.

The STM32F429ZIY6TR also offers a range of connectivity options, including USB OTG HS/FS, Ethernet, and several serial communication interfaces such as I2C, SPI, and USART. It supports a variety of external memory interfaces, which is essential for applications requiring additional storage or complex data processing.

Security features in this microcontroller are robust, with hardware-based encryption accelerators that support algorithms like AES and HASH (MD5, SHA-1), ensuring secure data transfer and storage. For safety-critical applications, the STM32F429ZIY6TR includes a memory protection unit (MPU) and a JTAG fuse for disabling external debugging if needed.

Encased in a UFQFPN package, the STM32F429ZIY6TR is designed for optimal space-saving on printed circuit boards, which is crucial for compact and integrated designs. The device is also available in a tape and reel packaging option (TR suffix), which facilitates automated assembly processes for high-volume production.

With its rich set of features and capabilities, the STM32F429ZIY6TR from STMicroelectronics is a versatile and powerful microcontroller that can meet the demands of sophisticated and multifaceted embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0367 $60.1835
11+ $9.8763 $108.6393
16+ $9.5676 $153.0816
22+ $9.2590 $203.6980
28+ $8.9504 $250.6112
38+ $8.0245 $304.9310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess