EN
  • EN
  • DE

STM32F439ZGT7TR

Part No STM32F439ZGT7TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number STM32
Other Names 497-STM32F439ZGT7TR
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262872-STM32F439ZGT7TR
Ultra Librarian 3D Model Ultra Librarian STM32F439ZGT7TR CAD Model

Description

STM32F439ZGT7TR Microcontroller

The STM32F439ZGT7TR is a high-performance microcontroller from STMicroelectronics, designed to offer a perfect blend of power efficiency and processing capability for demanding applications. This microcontroller is part of the STM32F4 series, which is renowned for its advanced architecture, rich set of peripherals, and high-speed operation.

Key Features

  • Core: ARM® Cortex®-M4 with FPU and DSP instructions, running at a frequency of up to 180 MHz, provides the computational power required for complex algorithms and control systems.
  • Memory: Comes with 256KB of SRAM and 1MB of flash memory, ensuring ample space for application code and data storage.
  • Graphics: Includes a Chrom-ART Accelerator™ for enhanced graphics performance, supporting more sophisticated user interfaces.
  • Connectivity: Features a range of communication interfaces, including USB OTG HS/FS, Ethernet, CAN, SPI, I2C, USART, SDIO, and more, enabling versatile connectivity options for various peripherals and networks.
  • Advanced peripherals: Equipped with a camera interface, an LCD-TFT controller, and multiple 12-bit ADCs, DAC channels, general-purpose timers, PWM timers, and advanced-control timers, making it ideal for industrial control, medical equipment, and home automation projects.
  • Security: Provides a comprehensive set of security features such as a True Random Number Generator (TRNG), cryptographic acceleration, and a memory protection unit to ensure data integrity and secure operations.
  • Energy efficiency: Incorporates ST's ART Accelerator™ and Dynamic Efficiency™ technologies, along with a flexible power control system that allows for low-power operation modes, making it an energy-conscious choice for battery-operated devices.
  • Package: Supplied in a 144-pin LQFP package, designed for optimal space-saving on PCB designs.

Applications

The STM32F439ZGT7TR is well-suited for a wide range of applications, including but not limited to advanced motor control, industrial automation, HVAC systems, advanced navigation systems, IoT devices, and energy management systems.

Conclusion

With its robust architecture, extensive memory, and comprehensive set of peripherals, the STM32F439ZGT7TR from STMicroelectronics stands out as a versatile and powerful microcontroller solution for engineers looking to push the boundaries of embedded system design.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess