EN
  • EN
  • DE

STM32F469AIH6

Part No STM32F469AIH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 169UFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 169-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SDIO, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 169-UFBGA
Supplier Device Package 169-UFBGA (7x7)
Base Product Number STM32F469
Other Names -497-16072,497-16072
Standard Package 416
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262809-STM32F469AIH6
Ultra Librarian 3D Model Ultra Librarian STM32F469AIH6 CAD Model

Description

STM32F469AIH6 Microcontroller Overview

The STM32F469AIH6 is a high-performance, advanced line microcontroller from STMicroelectronics, built on the Arm® Cortex®-M4 processor with FPU and ST's ART Accelerator™. This microcontroller is designed to offer a perfect blend of real-time capabilities, digital signal processing, and graphical animation features, making it an ideal choice for a wide array of applications, including industrial control, medical equipment, and consumer electronics.

Key Features

  • Core: Arm® Cortex®-M4 with FPU and DSP instructions, running at a frequency of up to 180 MHz.
  • Memory: The STM32F469AIH6 comes with 2MB of Flash memory and 384KB of SRAM.
  • Graphics: Advanced graphic features with Chrom-ART Accelerator™ for enhanced graphic performance, supporting TFT and LCD interfaces.
  • Audio: Equipped with an SAI (Serial Audio Interface) for high-quality audio connectivity.
  • Connectivity: Offers a range of connectivity options including USB OTG HS/FS, Ethernet, camera interface, and several serial interfaces.
  • Power Efficiency: Designed with multiple power-saving modes to ensure energy efficiency for battery-powered and energy-conscious applications.

Performance and Integration

With the inclusion of ST's ART Accelerator™, the STM32F469AIH6 achieves outstanding performance, reaching up to 225 DMIPS and 608 CoreMark at 180 MHz, which is further enhanced by the L1 cache system. The device also integrates a comprehensive set of peripherals that facilitate high-speed communication and real-time data processing.

Development and Ecosystem

STMicroelectronics supports the STM32F469AIH6 with a robust ecosystem, including software tools, firmware libraries, and hardware development kits. The STM32Cube software suite helps streamline the development process, offering a comprehensive set of drivers, middleware, and examples to get projects up and running quickly.

Applications

The STM32F469AIH6's fusion of high-speed processing, advanced graphics, and rich connectivity makes it suitable for a multitude of applications such as:

  • High-resolution graphical user interfaces
  • Real-time control systems
  • Internet of Things (IoT) devices
  • Medical devices with complex UI
  • Professional audio equipment
  • Wearable technology

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8153 $62.4459
6+ $17.0792 $102.4752
10+ $16.5455 $165.4550
13+ $16.0117 $208.1521
17+ $15.4780 $263.1260
22+ $13.8769 $305.2918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,428 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess