EN
  • EN
  • DE

STM32F722IET6

Part No STM32F722IET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 176LQFP / ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 176-LQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 140
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number STM32F722
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 400
Win Source Part Number 1318647-STM32F722IET6
Ultra Librarian 3D Model Ultra Librarian STM32F722IET6 CAD Model

Description

STM32F722IET6 Microcontroller Overview

The STM32F722IET6 is a high-performance microcontroller from STMicroelectronics, designed to offer a balanced combination of computing power, communication interfaces, and robustness for a wide range of applications. This microcontroller is part of the STM32F7 series, which is famous for its ARM Cortex-M7 core, operating at a frequency of up to 216 MHz.

Key Features

  • Core: ARM Cortex-M7 processor with double-precision floating-point unit (FPU) which allows full access to the CPU's computing capabilities.
  • Memory: Equipped with 512 Kbytes of Flash memory and 256 Kbytes of SRAM, this microcontroller can handle complex operations and multitasking.
  • Performance: The STM32F722IET6 delivers a high-performance thanks to its CPU with a benchmark score of 856 CoreMark.
  • Communication Interfaces: A rich set of peripherals including I2C, SPI, UART, USART, CAN, and USB OTG FS/HS, allowing for versatile connectivity options.
  • Advanced Control: It also includes advanced control peripherals such as motor control timers, a real-time timer, and a range of analog features like ADCs and DACs.
  • Power Efficiency: The device operates within a voltage range of 1.7V to 3.6V, ensuring power efficiency for battery-operated applications.
  • Security: Security features include hardware cryptographic acceleration, a random number generator, and memory protection mechanisms to safeguard your application.

Applications

The STM32F722IET6 is versatile and can be used in a variety of applications, including industrial control systems, Internet of Things (IoT) devices, home automation, medical equipment, and complex sensor systems. Its powerful core and range of peripherals make it especially suited for applications requiring intensive processing and multiple connectivity options.

Package and Quality

This microcontroller is available in an LQFP144 package, which provides a compact footprint while still offering ample pin accessibility for complex designs. STMicroelectronics ensures high reliability and performance, making the STM32F722IET6 a preferred choice for professional-grade applications demanding high-speed processing and precision.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess