EN
  • EN
  • DE

STM32F745ZET6

Part No STM32F745ZET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex -M7
Core Size 32-Bit
Speed 216MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 114
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Part Number Series STM32F745
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814207-STM32F745ZET6
Ultra Librarian 3D Model Ultra Librarian STM32F745ZET6 CAD Model

Description

The STM32F745ZET6 is a high-performance microcontroller from STMicroelectronics based on the ARM Cortex-M7 core. It features a 216 MHz clock frequency, 512 KB of Flash memory, and 320 KB of SRAM. It also has a wide range of peripherals, including three 12-bit ADCs, two 12-bit DACs, two 32-bit timers, and a variety of communication interfaces.

The STM32F745ZET6 is suitable for a wide range of applications, including industrial automation, medical devices, consumer electronics, and IoT devices. It is particularly well-suited for applications that require high performance, low power consumption, and a wide range of peripherals.

Here are some of the key features of the STM32F745ZET6:

ARM Cortex-M7 core at 216 MHz 512 KB of Flash memory 320 KB of SRAM Three 12-bit ADCs Two 12-bit DACs Two 32-bit timers Variety of communication interfaces, including CAN, I2C, SPI, UART, and USB Low power consumption Wide range of peripherals The STM32F745ZET6 is available in a 144-pin LQFP package. It is supported by a comprehensive range of development tools, including a debugger, IDE, and evaluation boards.

Here are some examples of applications where the STM32F745ZET6 can be used:

Industrial automation: The STM32F745ZET6 can be used to control motors, sensors, and other devices in industrial automation systems. It is also suitable for applications such as HMI and data logging. Medical devices: The STM32F745ZET6 can be used to control medical devices such as ventilators, infusion pumps, and patient monitors. It is also suitable for applications such as medical imaging and diagnostics. Consumer electronics: The STM32F745ZET6 can be used to control devices such as smart TVs, set-top boxes, and game consoles. It is also suitable for applications such as audio and video processing. IoT devices: The STM32F745ZET6 can be used to control IoT devices such as smart thermostats, smart lighting, and security systems. It is also suitable for applications such as data collection and analytics. Overall, the STM32F745ZET6 is a high-performance, versatile microcontroller that is suitable for a wide range of applications. It is a good choice for applications that require high performance, low power consumption, and a wide range of peripherals.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2144 $72.4288
4+ $29.7144 $118.8576
6+ $28.7858 $172.7148
8+ $27.8572 $222.8576
10+ $26.9287 $269.2870
13+ $24.1429 $313.8577
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess