EN
  • EN
  • DE

STM32F769NIH6

Part No STM32F769NIH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 216TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F7
Package Tray
Number of I/O 168
Family Name STM32F769
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-16651-ND, 497-16651, 497-16520, 497-16651INACTIVE
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847095-STM32F769NIH6
Ultra Librarian 3D Model Ultra Librarian STM32F769NIH6 CAD Model

Description

STM32F769NIH6 Microcontroller

The STM32F769NIH6 is a high-performance microcontroller from STMicroelectronics that belongs to the STM32F7 series, which is powered by the advanced ARM Cortex-M7 processor. This microcontroller is designed to offer the best balance of dynamic power consumption (in Run mode) and processing performance, while integrating a rich set of peripherals for connectivity, data gathering, and audio/visual applications.

Key Features:

  • Core: ARM Cortex-M7 processor with double-precision floating point unit, running at a frequency of up to 216MHz.
  • Memory: 2MB of Flash memory and 512+16+4KB of RAM, which can be extended with an external memory interface for SDRAM, SRAM, NOR, or NAND memories.
  • Graphics: Chrom-ART Accelerator™ for enhanced graphic content creation, and an LCD-TFT controller supporting up to XGA resolution.
  • Audio: Two I2S audio interfaces and a S/PDIF RX interface, providing high-quality audio connectivity.
  • Connectivity: A comprehensive set of communication interfaces including USB OTG HS and FS, Ethernet, CAN, Camera interface, and up to 4x I2C, 6x SPI, and 4x USART/UART ports.
  • Advanced peripherals: Dual-mode Quad-SPI interface, SDMMC interface, and a plethora of timers and analog peripherals including 3x ADCs, 2x DACs, and internal temperature sensor.
  • Security: Features include a True Random Number Generator (TRNG), and a cryptographic acceleration cell for AES, HASH (MD5, SHA-1), and HMAC.
  • Power efficiency: Multiple power modes for dynamic power scaling and power-saving operations.
  • Development support: Comprehensive development ecosystem with software libraries, development kits, and support from STMicroelectronics and the developer community.

This microcontroller is ideal for a wide range of applications, including industrial automation, medical equipment, home automation, and complex audio/visual processing tasks. Its rich set of integrated peripherals and high-speed processing capabilities make it a versatile choice for designers looking to push the boundaries of what's possible with embedded systems.

The STM32F769NIH6 is not just a powerful microcontroller; it's a gateway to creating more efficient, responsive, and innovative products in a world that increasingly relies on smart electronics for both everyday and specialized tasks.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0076 $57.0228
6+ $17.8046 $106.8276
9+ $17.2031 $154.8279
13+ $16.0000 $208.0000
17+ $15.3985 $261.7745
21+ $14.7970 $310.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess