EN
  • EN
  • DE

STM32F769NIH6TR

Part No STM32F769NIH6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 216TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203320-STM32F769NIH6TR
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32F7
Package Tape & Reel (TR)
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Peripherals Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT
Number of I/O 168
Data Converters A/D 24x12b; D/A 2x12b
Ultra Librarian 3D Model Ultra Librarian STM32F769NIH6TR CAD Model

Description

STM32F769NIH6TR Microcontroller from STMicroelectronics

The STM32F769NIH6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, belonging to the STM32F7 series, which is based on the advanced ARM Cortex-M7 processor. The cutting-edge architecture of the Cortex-M7 core operates at a frequency of up to 216 MHz, delivering a perfect balance between processing power and energy efficiency, making it an ideal choice for a wide range of applications.

One of the standout features of the STM32F769NIH6TR is its rich set of peripherals and I/Os. It includes a flexible memory controller that supports a variety of memory types, a sophisticated graphics engine with Chrom-ART Accelerator™ for enhanced graphic capabilities, and an LCD-TFT controller that makes it a perfect fit for user interface applications. The device also supports advanced connectivity options, including Ethernet, USB OTG, CAN, and multiple serial communication interfaces.

The microcontroller offers up to 2MB of dual-bank flash memory and 512KB+16KB of RAM, which provides ample storage for complex applications and the possibility of in-application programming and real-time data processing. Additionally, the STM32F769NIH6TR features multiple security options to ensure the integrity and confidentiality of your applications, including a hardware random number generator and cryptographic acceleration for AES, HASH, and HMAC.

For developers, the STM32F769NIH6TR is supported by a comprehensive set of software tools, including the STM32Cube software development kit, which contains HAL, middleware components, and numerous example projects to kickstart development. The microcontroller is also compatible with a wide range of development environments and real-time operating systems, offering flexibility in software design and implementation.

Offered in a BGA216 package, the STM32F769NIH6TR is designed for demanding applications that require high CPU performance, graphical user interfaces, or real-time capabilities. Whether it's industrial control systems, home automation, medical devices, or complex IoT applications, the STM32F769NIH6TR provides a scalable and powerful solution for your embedded projects.

With its advanced features and robust design, the STM32F769NIH6TR from STMicroelectronics represents a top-of-the-line microcontroller that can meet the needs of even the most demanding embedded systems.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0076 $57.0228
6+ $17.8046 $106.8276
9+ $17.2031 $154.8279
13+ $16.0000 $208.0000
17+ $15.3985 $261.7745
21+ $14.7970 $310.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,140 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess