EN
  • EN
  • DE

ATXMEGA32D3-AUR

Part No ATXMEGA32D3-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 32KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series AVR® XMEGA® D3
Package Reel - TR
Number of I/O 50
Family Name ATXMEGA32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 1611-ATXMEGA32D3-AURTRINACTIVE, 1611-ATXMEGA32D3-AURDKR-ND, 1611-ATXMEGA32D3-AURDKR, ATXMEGA32D3-AURDKR, ATXMEGA32D3AUR, 1611-ATXMEGA32D3-AURTR-ND, ATXMEGA32D3-AURCT, 1611-ATXMEGA32D3-AURCT, ATXMEGA32D3-AURTR, 1611-ATXMEGA32D3-AURTR, 1611-ATXMEGA32D3-AURDKRINACTIVE
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845919-ATXMEGA32D3-AUR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA32D3-AUR CAD Model

Description

Microchip Technology's ATXMEGA32D3-AUR

The ATXMEGA32D3-AUR from Microchip Technology is a robust 8/16-bit high-performance, low-power AVR® XMEGA® microcontroller designed to deliver efficiency and innovation to your next embedded project. This microcontroller operates at a maximum frequency of 32MHz, providing a perfect balance between speed and power consumption, making it an ideal choice for a wide range of applications, from industrial control systems to consumer electronics.

One of the standout features of the ATXMEGA32D3-AUR is its advanced RISC architecture, which enables most instructions to be executed in a single clock cycle. This capability translates to impressive processing speeds and optimizes the microcontroller's performance. It boasts a substantial 32KB of flash memory, 4KB of EEPROM, and 4KB of SRAM, providing ample space for your application code and data storage needs.

The device is equipped with a host of integrated peripherals, including a real-time counter, four 16-bit timers/counters, two USARTs, two Two-Wire Interfaces (TWIs), and two Serial Peripheral Interfaces (SPIs). These built-in features facilitate easy communication and interfacing with other components in your system, reducing the need for additional external components and saving on both space and cost.

For designers concerned with power efficiency, the ATXMEGA32D3-AUR offers multiple power-saving modes, allowing the microcontroller to operate with minimal energy consumption when full power is not required. This capability is particularly beneficial for battery-operated devices where longevity is crucial.

Furthermore, the microcontroller includes innovative features such as Event System, which allows peripherals to communicate without CPU involvement, and DMA (Direct Memory Access) channels that enable data transfer between memory and peripherals without processor intervention. These functionalities help to offload CPU tasks, thereby improving system efficiency and throughput.

The ATXMEGA32D3-AUR is available in a 64-pad QFN package and is fully RoHS compliant. Its extended temperature range ensures reliable operation in demanding environments. With its powerful feature set and Microchip's renowned reliability, the ATXMEGA32D3-AUR is a versatile microcontroller solution that can elevate the performance of your embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5142 $50.2840
49+ $2.0629 $101.0821
76+ $1.9985 $151.8860
104+ $1.9340 $201.1360
134+ $1.8695 $250.5130
179+ $1.6761 $300.0219
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess