EN
  • EN
  • DE

STM32G030J6M6

Part No STM32G030J6M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32G0
Package Tube
Number of I/O 6
Family Name STM32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-STM32G030J6M6, STM32G030J6M6-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851864-STM32G030J6M6
Ultra Librarian 3D Model Ultra Librarian STM32G030J6M6 CAD Model

Description

STM32G030J6M6 Microcontroller Overview

The STM32G030J6M6 is a high-performance microcontroller that is part of the STM32G0 series, designed by STMicroelectronics. This 32-bit MCU is built around the Arm® Cortex®-M0+ core, which provides an optimal balance between power efficiency and processing capability. The STM32G030J6M6 is particularly suitable for a wide range of applications, including industrial controls, consumer electronics, and Internet of Things (IoT) devices.

Key Features

  • Core: Arm® Cortex®-M0+ 32-bit RISC core operating at a 64 MHz frequency.
  • Memory: 32 Kbytes of Flash memory and 8 Kbytes of SRAM, allowing for robust program and data storage.
  • Low Power Consumption: Designed with energy efficiency in mind, it features multiple power-saving modes to reduce overall energy usage.
  • Rich Analog Peripherals: Includes an array of analog features such as ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and ultra-fast comparators.
  • Communication Interfaces: Offers a variety of communication peripherals including I²C, USARTs, SPIs, and HDMI CEC, enabling connectivity with other components and devices.
  • Timers: Comes with advanced-control, general-purpose, and basic timers to handle a wide range of timing-related tasks.
  • Packages: Available in a 4x4 mm UFBGA package, it is ideal for space-constrained applications.

Advanced Security and Reliability

The STM32G030J6M6 incorporates features to ensure system security and reliability. It has a hardware CRC (Cyclic Redundancy Check) calculation unit that can be used to verify the integrity of software and communication data. Additionally, it includes a unique device serial number and a hardware random number generator to support the creation of secure applications.

Development Support

STMicroelectronics provides comprehensive development support for the STM32G030J6M6, which includes software libraries, the STM32Cube ecosystem, HAL (Hardware Abstraction Layer) drivers, and LL (Low Layer) APIs. The extensive support and documentation facilitate rapid development and deployment of applications across various domains.

Conclusion

With its robust feature set, low power consumption, and solid development support, the STM32G030J6M6 is an excellent choice for designers looking to create efficient and reliable embedded systems. Its versatility makes it a go-to microcontroller for a multitude of projects that require a compact, yet powerful MCU solution.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3951 $55.8040
90+ $1.1447 $103.0230
140+ $1.1089 $155.2460
190+ $1.0731 $203.8890
245+ $1.0374 $254.1630
325+ $0.9301 $302.2825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess