EN
  • EN
  • DE

STM32G031K6T6

Part No STM32G031K6T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32LQFP  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G0
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 30
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 18x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number STM32
Other Names 497-19553
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262637-STM32G031K6T6
Ultra Librarian 3D Model Ultra Librarian STM32G031K6T6 CAD Model

Description

STM32G031K6T6 Microcontroller Overview

The STM32G031K6T6 is a high-performance microcontroller from STMicroelectronics, designed for a wide range of applications. This device is part of the STM32G0 series, which is known for its energy efficiency, robustness, and versatility, making it an ideal choice for cost-sensitive and power-conscious projects.

Key Features

  • Core: ARM Cortex-M0+ core operating at a frequency of up to 64 MHz.
  • Memory: Comes equipped with 32 Kbytes of Flash memory and 8 Kbytes of SRAM, providing ample space for complex applications.
  • I/O Pins: Features up to 28 I/O pins, supporting a variety of peripherals and enabling flexible hardware design.
  • Low Power Consumption: Designed with multiple power-saving modes, including Stop and Standby modes, to ensure minimal power usage during idle times.
  • Analog Features: Includes a 12-bit ADC with hardware oversampling, as well as DAC and comparators, supporting a range of analog functionalities.
  • Communication Interfaces: Offers a rich set of communication interfaces such as I2C, USARTs, SPI, and more.
  • Timers: Multiple timers including a basic timer, general-purpose timers, and advanced-control timers for complex timing requirements.
  • Package: Available in a 32-pin 5x5 mm UFQFPN package, which is suitable for space-constrained applications.

Applications

The STM32G031K6T6 is designed to cater to a diverse set of applications, ranging from industrial control systems to consumer electronics. It is particularly well-suited for:

  • Smart sensors and IoT devices
  • Home automation systems
  • Battery-operated devices
  • Motor control systems
  • Wearable technology

Development Ecosystem

STMicroelectronics provides a comprehensive development ecosystem for the STM32G031K6T6, including the STM32Cube software suite, which offers a full set of software tools and libraries for rapid development. Additionally, the microcontroller is supported by a wide range of development boards and kits for easy prototyping and testing.

With its advanced features and support for multiple communication protocols, the STM32G031K6T6 microcontroller is a robust and reliable choice for designers looking to create sophisticated and power-efficient applications.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3103 $50.8266
53+ $1.8957 $100.4721
82+ $1.8364 $150.5848
113+ $1.7772 $200.8236
146+ $1.7179 $250.8134
195+ $1.5402 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess