EN
  • EN
  • DE

STM32G071B-DISCO

Part No STM32G071B-DISCO
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DISCOVERY STM32G071 EVAL BRD / STM32G071 Discovery series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32G0
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0+
Platform Discovery
Utilized IC / Part STM32G071
Mounting Type Fixed
Contents Board(s)
Base Product Number STM32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Other Names 497-18495
Standard Package 1
Win Source Part Number 1097123-STM32G071B-DISCO
Ultra Librarian 3D Model Ultra Librarian STM32G071B-DISCO CAD Model

Description

The STM32G071B-DISCO Discovery kit is an innovative platform designed by STMicroelectronics to enable users to effortlessly explore the capabilities of the STM32G0 series microcontrollers. This discovery kit is particularly suitable for developers who are looking to jumpstart their projects with an affordable, yet powerful, development tool.

At the heart of this discovery kit lies the STM32G071RB microcontroller, which is based on the high-performance Arm® Cortex®-M0+ 32-bit RISC core operating at up to 64 MHz frequency. The MCU also boasts a wide range of enhanced peripherals and I/Os that are extended through various daughterboard connectors.

The STM32G071B-DISCO kit comes with a comprehensive set of features that make it an ideal choice for application development. It includes an on-board ST-LINK/V2-1 debugger/programmer with USB re-enumeration capability, which means it can be used as a virtual COM port as well as a debug interface. Additionally, the board features an array of LEDs, a push-button, and a USB Type-C connector, which simplifies the user interface and connection to other devices.

For enhanced user experience, the discovery kit integrates an LCM display with a touch slider, providing a ready-to-use solution for user interface applications. Furthermore, the board is equipped with an auto-power feature that allows it to be powered through the USB connection, thereby eliminating the need for an external power supply.

The discovery kit is supported by a wide range of development tools, including IAR™, Keil®, and GCC-based IDEs. This ensures that developers have the flexibility to choose their preferred development environment. To facilitate rapid development, STMicroelectronics provides an extensive STM32 software HAL library as well as various software examples that are available through the STM32CubeG0 MCU Package.

Whether you are a professional engineer or a hobbyist, the STM32G071B-DISCO Discovery kit is an excellent tool to explore the world of microcontrollers and develop innovative applications with ease and efficiency.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess