EN
  • EN
  • DE

STM32G474E-EVAL

Part No STM32G474E-EVAL
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32G4
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Utilized IC / Part STM32G474
Mounting Type Fixed
Contents Board(s), LCD
Suggested Programming Environment GNU GCC, IAR EW, Keil MDK, STM32Cube
Base Product Number STM32
Other Names 497-19492
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1283967-STM32G474E-EVAL
Ultra Librarian 3D Model Ultra Librarian STM32G474E-EVAL CAD Model

Description

STM32G474E-EVAL Evaluation Board Overview

The STM32G474E-EVAL evaluation board is a high-end development platform from STMicroelectronics, designed to provide a flexible environment for engineers to explore the features and capabilities of the STM32G474RET6 microcontroller. This microcontroller belongs to the STM32G4 series, which is known for its rich set of analog features and versatile peripherals, making it ideal for a wide range of applications including industrial control, motor drives, and power management systems.

Key Features

  • MCU Core: The board is centered around the STM32G474RET6 microcontroller, which features an Arm® Cortex®-M4 core with DSP and FPU instructions, running at up to 170 MHz.
  • Memory: It comes with 512 Kbytes of Flash memory and 128 Kbytes of SRAM, which is ample for complex applications.
  • Rich Connectivity: The evaluation board includes a comprehensive set of connectivity options such as USB OTG, Ethernet, CAN, and USART interfaces.
  • Advanced Analog Features: The board showcases the MCU's advanced analog capabilities, including high-precision ADCs, DACs, comparators, and operational amplifiers.
  • Power Management: It also features flexible power supply options and power management circuitry, highlighting the MCU's low-power operation modes.
  • Debugging and Programming: On-board ST-LINK/V2-1 debugger/programmer with USB re-enumeration capability makes development easy and accessible.
  • Expansion Support: The STM32G474E-EVAL is equipped with Arduino Uno V3 and STMod+ connectors, providing support for additional expansion modules and shields.
  • Comprehensive Software Support: The board is supported by a wide range of software tools, including the STM32CubeG4 MCU Package, which offers HAL, low-layer APIs, and real-time OS support.

Development Experience

Engineers and developers can take advantage of the extensive features provided by the STM32G474E-EVAL to jump-start their design process. The evaluation board is designed for flexibility, allowing for easy integration with existing development workflows and supporting a variety of applications that require high-performance analog and digital functions. With its robust hardware features and comprehensive software ecosystem, the STM32G474E-EVAL is an excellent choice for professionals looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Cypress Semiconductor Corp
KIT DEV FOR ENCORE III / CY7C64215-28PVXC/CY7C64215-56LFXC Application Processor and SOC Development Kit
Need more? Email Us
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess