EN
  • EN
  • DE

STM32G474MEY6TR

Part No STM32G474MEY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 81WLCSP  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 170MHz 512KB (512K x 8) FLASH 81-WLCSP (4.02x4.27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G4
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 170MHz
Connectivity CANbus, I²C, IrDA, LINbus, QSPI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 67
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 42x12b; D/A 7x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 81-UFBGA, WLCSP
Supplier Device Package 81-WLCSP (4.02x4.27)
Base Product Number STM32
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1262629-STM32G474MEY6TR
Ultra Librarian 3D Model Ultra Librarian STM32G474MEY6TR CAD Model

Description

STM32G474MEY6TR Microcontroller by STMicroelectronics

The STM32G474MEY6TR is a high-performance, advanced line microcontroller from STMicroelectronics, which is part of the STM32G4 series renowned for their rich set of analog features and versatile peripherals. This microcontroller is designed to cater to a wide range of applications, including industrial control systems, consumer electronics, power management solutions, and motor drive systems.

At the heart of the STM32G474MEY6TR lies a 32-bit Arm® Cortex®-M4 core with a floating-point unit (FPU) that operates at a frequency of up to 170 MHz. This core provides the computational power necessary for complex algorithms and real-time processing, which is essential for demanding applications. The inclusion of the FPU allows for more efficient handling of floating-point operations, which is particularly beneficial for applications involving digital signal processing.

The microcontroller comes with a rich set of peripherals that include multiple 16-bit and 32-bit timers, a range of communication interfaces such as USART, SPI, I2C, and CAN, as well as USB OTG full-speed and high-speed capabilities. It also features a high-resolution timer, making it ideal for precision control applications.

One of the standout features of the STM32G474MEY6TR is its advanced analog capabilities. It includes dual 12-bit DACs, fast 12-bit ADCs with up to 5 MSPS in interleaved mode, and multiple ultra-fast comparators. These analog modules are highly configurable and can be used for a variety of tasks such as sensor interfacing, audio processing, and analog signal conditioning.

With its robust power management system, the STM32G474MEY6TR ensures efficient operation through a range of low-power modes, which makes it suitable for battery-operated devices. Additionally, the microcontroller comes in a UFBGA132 package, which offers a compact footprint while still providing ample GPIOs for interfacing with external hardware.

The STM32G474MEY6TR also benefits from STMicroelectronics' extensive ecosystem, which includes development tools, software libraries, and support, simplifying the development process and reducing time to market for new products.

Overall, the STM32G474MEY6TR from STMicroelectronics is a versatile and powerful microcontroller that is well-suited for a wide array of applications that require high performance, advanced analog features, and a rich set of peripherals.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9090 $54.5450
12+ $8.9510 $107.4120
18+ $8.6713 $156.0834
24+ $8.3916 $201.3984
31+ $8.1119 $251.4689
42+ $7.2727 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5000 pcs
Order Increment : 5000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess