EN
  • EN
  • DE

STM32G483CET6

Part No STM32G483CET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 48LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 170MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 170MHz
Connectivity CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 38
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 20x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number STM32
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1262622-STM32G483CET6
Ultra Librarian 3D Model Ultra Librarian STM32G483CET6 CAD Model

Description

STM32G483CET6 Microcontroller by STMicroelectronics

The STM32G483CET6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, which is part of the STM32G4 series known for its exceptional performance and energy efficiency. This MCU is built on a 32-bit Arm® Cortex®-M4 core with FPU and DSP instructions, delivering a perfect balance of power and precision for a wide array of applications.

With a maximum operating frequency of up to 170 MHz, the STM32G483CET6 is designed to handle complex tasks with ease. It boasts a rich set of peripherals and features that make it ideal for applications such as motor control, digital power conversion, and various industrial and medical devices.

Key Features:

  • Core: 32-bit Arm® Cortex®-M4 with Floating Point Unit (FPU) and DSP instructions.
  • Memory: This MCU comes with 512 KB of Flash memory and 128 KB of SRAM, ensuring ample space for application code and data storage.
  • High-Resolution Timer: A high-resolution timer provides precise timing for control applications, with features such as dead-time generation and flexible synchronization.
  • Rich Connectivity: The STM32G483CET6 offers various communication interfaces, including USB Type-C and Power Delivery, USART, SPI, I2C, CAN, and HDMI CEC.
  • Advanced Analog: It features a rich analog peripheral set with ADCs, DACs, comparators, and operational amplifiers.
  • Power Efficiency: Designed with energy efficiency in mind, the MCU operates at a low voltage range (1.7 V to 3.6 V) and includes multiple power-saving modes.
  • Security: The device incorporates hardware-based security features such as a Memory Protection Unit (MPU), a random number generator, and CRC calculation unit to ensure data integrity and secure operations.
  • Package: The STM32G483CET6 is available in a 48-pin LQFP package, which is suitable for space-constrained applications.

Developers can take advantage of the comprehensive development ecosystem provided by STMicroelectronics, including software libraries, development boards, and the STM32CubeG4 MCU Package. This ecosystem simplifies the development process, from prototyping to production, and enables engineers to bring innovative products to market quickly and efficiently.

Overall, the STM32G483CET6 microcontroller is a robust and versatile component that offers a wealth of features for demanding embedded applications, delivering both performance and value in a compact form factor.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8548 $62.5644
6+ $17.1116 $102.6696
10+ $16.5769 $165.7690
13+ $16.0422 $208.5486
17+ $15.5074 $263.6258
22+ $13.9032 $305.8704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,448 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess