EN
  • EN
  • DE

STM32H563ZIT6

Part No STM32H563ZIT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description HIGH-PERFORMANCE, ARM CORTEX-M33
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000692-STM32H563ZIT6
Win Source Part Number Cross
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32H5
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M33
Core Size 32-Bit
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Ultra Librarian 3D Model Ultra Librarian STM32H563ZIT6 CAD Model

Description

Introducing the STM32H563ZIT6 Microcontroller

The STM32H563ZIT6 is a cutting-edge microcontroller from STMicroelectronics, designed to provide high-performance and energy-efficient operation for a wide range of applications. This advanced microcontroller is part of the STM32H5 series, which is renowned for its state-of-the-art architecture, real-time capabilities, and rich set of peripherals.

Core Features

  • Advanced ARM Cortex-M7 Core: At the heart of the STM32H563ZIT6 lies an ARM Cortex-M7 core, which operates at speeds of up to 280 MHz, delivering the power and efficiency needed for complex and demanding applications.
  • Large Memory Capacity: Accommodating sophisticated applications, the microcontroller comes with a generous memory configuration, featuring up to 2 MB of Flash memory and 564 KB of RAM.
  • Rich Connectivity: The STM32H563ZIT6 provides a wide array of connectivity options, including USB OTG, CAN FD, and Ethernet, ensuring versatile communication capabilities for connected devices.

Enhanced Graphics and Audio

Equipped with a Chrom-ART Accelerator™ for enhanced graphics, the STM32H563ZIT6 is capable of delivering vibrant and efficient graphical user interfaces. Additionally, the microcontroller supports advanced audio functionalities, making it an ideal choice for multimedia applications.

Robust Security

Security is a key concern in modern electronics, and the STM32H563ZIT6 addresses this with hardware-based features such as a random number generator, multiple cryptographic engines, and secure boot capabilities. These features ensure the integrity and confidentiality of your applications.

Energy Efficiency

Despite its impressive performance, the STM32H563ZIT6 is designed with energy efficiency in mind. It offers multiple power-saving modes, allowing developers to balance power consumption with processing needs, making it suitable for battery-operated devices.

Development and Ecosystem Support

The STM32H563ZIT6 benefits from STMicroelectronics' comprehensive development ecosystem, including the STM32Cube software suite, which provides a full set of software tools and libraries to accelerate the development process. Additionally, the microcontroller is supported by a wide range of development boards and kits, simplifying prototyping and testing.

Whether you're designing industrial control systems, IoT devices, or complex consumer electronics, the STM32H563ZIT6 offers the performance, features, and support needed to bring your innovative ideas to life.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6872 $52.1232
15+ $7.1279 $106.9185
22+ $6.9052 $151.9144
30+ $6.6824 $200.4720
39+ $6.4597 $251.9283
52+ $5.7915 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess