EN
  • EN
  • DE

STM32H753ZIT6

Part No STM32H753ZIT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 480MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 480MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 1M x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 36x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number STM32H753
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 497-18568,STM32H753ZIT6-ND
Standard Package 120
Win Source Part Number 1316325-STM32H753ZIT6
Ultra Librarian 3D Model Ultra Librarian STM32H753ZIT6 CAD Model

Description

STM32H753ZIT6 Microcontroller Overview

The STM32H753ZIT6 is a state-of-the-art microcontroller unit (MCU) from STMicroelectronics, which is part of the high-performance STM32H7 series. This advanced microcontroller is designed to meet the needs of the most demanding embedded applications, combining high computing power with real-time performance and energy efficiency.

Key Features

  • Core: ARM Cortex-M7 processor with double-precision floating-point unit (FPU), achieving a 480 MHz maximum frequency.
  • Memory: Equipped with 2 Mbytes of Flash memory and 1 Mbyte of RAM, providing ample space for complex applications.
  • Performance: Delivers a high-performance benchmark with a 1027 DMIPS/2.14 DMIPS/MHz in the Dhrystone 2.1, and an EEMBC ULPBench score of 201 ULPMark-CP.
  • Graphics: Comes with a Chrom-ART Accelerator™ for enhanced graphic performance, as well as support for a TFT-LCD interface.
  • Audio: Includes SAI audio and digital filter for sigma delta modulators (DFSDM) interfaces for audio applications.

Connectivity

The STM32H753ZIT6 offers a rich set of peripherals for connectivity, including:

  • USB OTG HS and FS with dedicated power supply
  • Ethernet MAC interface with DMA
  • Multiple SPI/I2C/UART/USART interfaces
  • SDMMC interface

Security and Reliability

Security features include hardware support for AES 256-bit encryption, hash processor, random number generator, and platform protection with secure boot. The device also integrates a true random number generator (TRNG) and offers support for TrustZone®-enabled security.

Power Efficiency

With its dynamic voltage scaling and power-saving modes, the STM32H753ZIT6 is designed for power-conscious applications, ensuring energy efficiency without compromising performance.

Development and Ecosystem

STMicroelectronics provides comprehensive development tools for the STM32H753ZIT6, including the STM32CubeH7 software package, STM32CubeMX for peripheral initialization, and a wide range of development kits. The extensive ecosystem around the STM32 family ensures a smooth development process and easy integration into existing projects.

This MCU is an excellent choice for applications requiring high computational power and real-time operations, such as industrial controls, consumer electronics, medical devices, and IoT applications.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.2525 $78.5050
4+ $32.2072 $128.8288
5+ $31.2007 $156.0035
7+ $30.1942 $211.3594
9+ $29.1877 $262.6893
12+ $26.1683 $314.0196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess