EN
  • EN
  • DE

MC145170DT2

Part No MC145170DT2
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description PLL FREQUENCY SYNTHESIZER WITH SERIAL INTERFACE / IC SERIAL PLL FREQ SYNTH 16TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Clock/Frequency Synthesizer, Fanout Buffer (Distribution)
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 185MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 787706-MC145170DT2
Popularity Medium
Supply and Demand Status Limited
Family Name MC145170
Introduction Date January 25, 2002
Country of Origin United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian MC145170DT2 CAD Model

Description

The NXP MC145170DT2 is a sophisticated phase-locked loop (PLL) frequency synthesizer, designed to provide precision and versatility in a wide range of wireless communication applications. This integrated circuit (IC) is particularly well-suited for use in FM transceivers, mobile radios, and other RF communication systems where reliable frequency generation is critical.

Key Features

  • High Resolution: The MC145170DT2 comes with a dual-modulus prescaler (64/65 or 128/129), allowing for high-resolution frequency synthesis in combination with a programmable reference divider, phase comparator, and a programmable charge pump.
  • Serial Interface: It includes a Serial Peripheral Interface (SPI) compatible serial bus, enabling easy interfacing with microcontrollers and other digital systems for programming the frequency and other parameters.
  • Low Power Consumption: This device is optimized for low power consumption, making it ideal for battery-operated devices. It operates over a wide supply voltage range from 2.7V to 5.5V.
  • Versatile Operating Range: The MC145170DT2 is capable of generating frequencies from 10 MHz up to 1.1 GHz, depending on the external components and configuration, thus providing a broad range of frequency options for various applications.

Applications

The versatile nature of the MC145170DT2 makes it a perfect choice for a variety of applications, including but not limited to:

  • Two-way radio systems
  • Cellular telephones
  • Pagers
  • Wireless LANs (WLANs)
  • Global Positioning System (GPS) receivers

Technical Specifications

Parameter Value Supply Voltage (V<sub>DD) 2.7V to 5.5V Frequency Range 10 MHz to 1.1 GHz Operating Temperature -40°C to +85°C Package TSSOP-16

For those who demand precision and flexibility in frequency control, the NXP MC145170DT2 provides a reliable and efficient solution. Its robust feature set ensures that it can meet the requirements of the most demanding RF communication systems.

You May Also Be Interested in

Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess