EN
  • EN
  • DE

STM32L072V8I6

Part No STM32L072V8I6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100UFBGA  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 100-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L0
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 84
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 3K x 8
RAM Size 20K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-UFBGA
Supplier Device Package 100-UFBGA (7x7)
Base Product Number STM32
Standard Package 2,496
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1262428-STM32L072V8I6
Ultra Librarian 3D Model Ultra Librarian STM32L072V8I6 CAD Model

Description

STM32L072V8I6 Microcontroller

The STM32L072V8I6 is an ultra-low-power microcontroller from STMicroelectronics, designed to balance power consumption with performance, making it an ideal choice for energy-sensitive applications. This microcontroller is part of the STM32L0 series, which is renowned for its efficiency and is based on the high-performance ARM Cortex-M0+ 32-bit RISC core operating at a frequency of up to 32 MHz.

With a memory configuration that includes 64 Kbytes of Flash memory and 20 Kbytes of SRAM, the STM32L072V8I6 offers ample storage for complex applications. Additionally, it provides a wide range of enhanced peripherals and I/Os, which can be interfaced through various package options.

The device supports a comprehensive set of power-saving modes, including dynamic run and low-power run modes, low-power wait and sleep modes, and multiple standby and shutdown modes, which enable the design of low-power applications without compromising functionality. The microcontroller also features an integrated EnergyLite 1.2 V to 3.6 V power supply, which contributes to its low-power capabilities.

Connectivity is a key strength of the STM32L072V8I6, with a rich set of peripherals for interfacing with other devices and sensors. These include USB 2.0, SPI, I2C, USART, and a 12-bit ADC with 19 channels. The device also offers hardware support for communication protocols, such as I2S, which can be useful in audio applications.

Security and system integrity are addressed with a hardware CRC calculation unit, and a unique device ID and flash memory size are provided for device authentication and firmware protection. The microcontroller also includes a true random number generator (RNG) for cryptographic applications.

The STM32L072V8I6 is packaged in a small form-factor UFBGA-64, providing a compact solution for space-constrained applications. It is fully supported by STMicroelectronics' comprehensive development ecosystem, which includes software libraries, development boards, and a wide range of development tools for rapid prototyping and development.

Overall, the STM32L072V8I6 microcontroller is a versatile and efficient solution for a diverse range of applications, including industrial control, consumer electronics, IoT devices, and energy management systems, where power efficiency and processing capability are paramount.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess