EN
  • EN
  • DE

STM32L151UCY6TR

Part No STM32L151UCY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 63WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 32MHz
Number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 8K x 8
Data RAM Size 32K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 21x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 63-WLCSP
Win Source Part Number 042929-STM32L151UCY6TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM32L151UCY6TR CAD Model

Description

STM32L151UCY6TR - STMicroelectronics

The STM32L151UCY6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, tailored for energy-conscious applications that require a balance between performance and power efficiency. This product is part of the STM32 L1 series, which is renowned for its ultra-low-power consumption, making it an ideal choice for battery-operated devices, industrial sensors, and other power-sensitive applications.

Key Features:

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 32 MHz, providing the perfect blend of energy efficiency and processing power for a wide range of applications.
  • Memory: Comes with 256 KB of Flash memory and 32 KB of RAM, offering ample space for complex applications and data storage without compromising performance.
  • Low Power Modes: Features several low-power modes, including Sleep, Stop, and Standby, which help to reduce the power consumption to a minimum when the MCU is not performing critical tasks.
  • Supply Voltage: Can be powered by a supply voltage ranging from 1.8V to 3.6V, providing flexibility in terms of power sources and ensuring compatibility with various types of external hardware.
  • I/Os: Boasts up to 37 I/O ports, giving developers the freedom to connect a wide array of peripherals and devices to the MCU.
  • Communication Interfaces: Includes a comprehensive set of communication interfaces such as I2C, SPI, USART, and USB, which allows for easy integration into existing systems and facilitates communication with other devices.
  • Analog Features: Equipped with multiple 12-bit ADCs, DACs, and comparators, enhancing the MCU's capability to handle analog signals and perform complex tasks.
  • Package: Comes in a UFQFPN-32 package that is compact and suitable for space-constrained applications.
  • Temperature Range: Operational over an industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.

The STM32L151UCY6TR MCU is a testament to STMicroelectronics' commitment to providing high-performance, ultra-low-power solutions for the modern market. It is designed to meet the stringent power and space requirements of portable devices while delivering the computational power needed for complex tasks. With its robust feature set and energy-efficient operation, this MCU is an excellent choice for designers looking to optimize their products for power consumption without sacrificing performance.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9324 $51.7296
10+ $10.6112 $106.1120
15+ $10.2796 $154.1940
21+ $9.9480 $208.9080
26+ $9.6164 $250.0264
35+ $8.6216 $301.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,220 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess