EN
  • EN
  • DE

LPC2478FBD208

Part No LPC2478FBD208
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 208LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 72MHz
Number of I/O 160
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 208-LQFP (28x28)
Win Source Part Number 085840-LPC2478FBD208
Family Name LPC2478
Introduction Date November 11, 2008
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Medical, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LPC2478FBD208 CAD Model

Description

NXP LPC2478FBD208 Microcontroller

The NXP LPC2478FBD208 microcontroller is a high-performance, 16/32-bit ARM7TDMI-S CPU with a wide range of integrated peripherals. This microcontroller is designed for embedded applications that require a sophisticated set of features such as an advanced graphic LCD controller, connectivity, and versatile general-purpose input/output capabilities. The LPC2478FBD208 is an ideal choice for applications in industrial control, medical systems, and any other system that demands high-speed computing and advanced communication interfaces.

Key Features:

  • Core: ARM7TDMI-S processor, running at up to 72 MHz.
  • Memory: 512 KB of on-chip high-speed flash memory, 98 KB of SRAM, and 4 KB of EEPROM.
  • Display Interface: Integrated LCD controller supporting both STN and TFT displays.
  • Communication Interfaces: Multiple serial interfaces including USB 2.0 Full-speed device/host/OTG, 4 UARTs, Fast I²C-bus (400 kbit/s), 3 SPI/SSP, and CAN 2.0B.
  • Advanced Peripherals: 10-bit ADC and DAC, PWM unit, and Motor control PWM for controlling three-phase motors.
  • Timers: Multiple 32-bit timers, an external event counter, a watchdog timer, and a real-time clock with optional battery backup.
  • Power Management: Integrated power control with Idle and Power-down modes for energy efficiency.
  • Package: 208-pin LQFP package, providing a compact footprint for space-constrained applications.
  • Debugging and Support: JTAG and Embedded Trace interfaces for comprehensive debugging.

Applications:

The LPC2478FBD208 is suitable for a multitude of applications, particularly where high data bandwidth and advanced communication protocols are required. Its robust feature set is well-suited for:

  • Industrial automation and process control
  • Medical equipment and healthcare devices
  • Point-of-sale systems
  • Networking systems and smart gateways
  • Automotive and transportation
  • Complex user interfaces with graphic displays

With its comprehensive set of features and capabilities, the NXP LPC2478FBD208 microcontroller is a versatile and powerful component for designing sophisticated electronic systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2858 $66.8574
6+ $18.2858 $109.7148
9+ $17.7143 $159.4287
12+ $17.1429 $205.7148
16+ $16.5715 $265.1440
21+ $14.8572 $312.0012
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess