EN
  • EN
  • DE

STM32L431CCY6TR

Part No STM32L431CCY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 49WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 49-WLCSP (3.14x3.13)
Manufacturer STMicroelectronics
Series STM32L4
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, QSPI, SAI, SPI, SWPMI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 39
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 49-UFBGA, WLCSP
Case / Package 49-WLCSP (3.14x3.13)
Family Name STM32L431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number STM32L431CCY6TR-ND, 497-17942-6, 497-17942-1, 497-17942-2
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898229-STM32L431CCY6TR
Ultra Librarian 3D Model Ultra Librarian STM32L431CCY6TR CAD Model

Description

STM32L431CCY6TR Microcontroller by STMicroelectronics

The STM32L431CCY6TR is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This device is part of STMicroelectronics' ultra-low-power STM32L4 series, which is designed to balance performance with power efficiency, making it an ideal choice for portable and power-sensitive applications across a diverse range of industries.

At the heart of the STM32L431CCY6TR is an Arm® Cortex®-M4 core with a floating-point unit (FPU), running at a frequency of up to 80 MHz. The FPU allows for efficient handling of computations involving floating-point numbers, which is particularly beneficial for applications involving complex mathematical calculations, such as digital signal processing or control algorithms.

The device comes with a rich set of peripherals and features that enhance its versatility. It includes 256 KB of Flash memory and 64 KB of SRAM, providing ample space for application code and data. The MCU also supports a range of I/O ports and connectivity options, such as multiple SPI, I2C, USART, and UART interfaces, along with a USB 2.0 Full Speed interface with device and host capabilities.

For security-conscious applications, the STM32L431CCY6TR offers hardware-based features such as a True Random Number Generator (TRNG), AES 128-bit hardware encryption, and a Memory Protection Unit (MPU) that enhances the safety of application code and data. Additionally, it includes several analog peripherals, such as 12-bit ADCs, DACs, and ultra-low-power comparators, making it suitable for interfacing with a wide array of sensors and actuators.

The MCU's power management capabilities are particularly impressive, featuring multiple low-power modes, including a shutdown mode that reduces power consumption to nearly zero, while allowing for fast wake-up times. This makes the STM32L431CCY6TR an excellent choice for battery-operated devices, energy-harvesting applications, and smart sensors that require long operational lifetimes on a single charge.

Encased in a compact 48-pin UFQFPN package, the STM32L431CCY6TR is designed for space-constrained applications. Its robust design and temperature range of -40°C to 85°C ensure reliable operation even in harsh environmental conditions. With its combination of power efficiency, performance, and a comprehensive set of features, the STM32L431CCY6TR stands out as a versatile MCU solution for a wide array of embedded system applications.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5715 $50.1435
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2858 $201.4326
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,110 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess