EN
  • EN
  • DE

STM32L476JEY6TR

Part No STM32L476JEY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 72WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O 57
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 72-UFBGA, WLCSP
Supplier Device Package 72-WLCSP
Part Number Series STM32L476
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807317-STM32L476JEY6TR
Ultra Librarian 3D Model Ultra Librarian STM32L476JEY6TR CAD Model

Description

STM32L476JEY6TR Microcontroller by STMicroelectronics

The STM32L476JEY6TR microcontroller is a highly efficient and versatile device from STMicroelectronics, designed to meet the demanding requirements of modern embedded applications. This microcontroller is part of the STM32L4 series, which is renowned for its exceptional power efficiency, performance, and integration. The STM32L476JEY6TR is an ideal choice for applications in various domains such as IoT, industrial control, medical equipment, and consumer electronics.

At the heart of this microcontroller is a powerful and efficient 32-bit ARM Cortex-M4 core, which operates at a frequency of up to 80 MHz. The core features a Floating Point Unit (FPU) which significantly improves the processing of floating-point calculations, a feature critical for applications requiring mathematical computations. Additionally, the core incorporates DSP instructions that enhance its capabilities for digital signal processing tasks.

The STM32L476JEY6TR comes with a rich set of peripherals and I/Os that facilitate a wide range of functionalities. It includes multiple communication interfaces such as I2C, SPI, USART, and USB, enabling it to connect with other devices and form the backbone of complex systems. For applications requiring accurate time-keeping or event scheduling, the device also provides an RTC with calendar and alarm features.

Memory is a critical aspect of any microcontroller, and the STM32L476JEY6TR excels with its 1 MB of Flash memory and 128 KB of SRAM. This ample memory allows for robust application development without the constraint of limited storage space. Furthermore, the microcontroller supports external memory interfaces for even more storage options.

Energy efficiency is a hallmark of the STM32L4 series, and the STM32L476JEY6TR is no exception. It features multiple power-saving modes, including a low-power run mode and multiple standby and stop modes, which help to minimize the power consumption in idle or low-activity states. These features make it suitable for battery-powered and energy-sensitive applications.

The STM32L476JEY6TR is available in a UFQFPN32 package and is fully supported by the comprehensive STM32 software ecosystem, including the STM32Cube MCU Package and the STM32CubeMX initialization code generator. This support simplifies the development process, allowing developers to bring their products to market faster.

In summary, the STM32L476JEY6TR microcontroller is a high-performance, power-efficient solution that provides a wealth of features and capabilities, making it an excellent choice for a broad range of applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5821 $83.5821
2+ $80.9702 $161.9404
3+ $78.3583 $235.0749
4+ $75.7463 $302.9852
5+ $67.9105 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,524 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess