EN
  • EN
  • DE

STM32L496ZET6

Part No STM32L496ZET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O 115
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number STM32L496
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 497-17176
Standard Package 60
Win Source Part Number 1316328-STM32L496ZET6
Ultra Librarian 3D Model Ultra Librarian STM32L496ZET6 CAD Model

Description

STM32L496ZET6 Microcontroller Overview

The STM32L496ZET6 is a high-performance microcontroller from STMicroelectronics that belongs to the STM32L4 series, known for its power efficiency and rich set of features. It is built on an Arm® Cortex®-M4 core with a Floating Point Unit (FPU), which runs at a frequency of up to 80 MHz. The STM32L496ZET6 is designed for a wide range of applications, including industrial control, consumer electronics, Internet of Things (IoT) devices, and medical equipment.

Key Features

  • Core: Arm® Cortex®-M4 with FPU, frequency up to 80 MHz
  • Memory: 512 KB Flash memory, 320 KB SRAM
  • Power consumption: Low-power modes including Stop 2, Standby, and Shutdown
  • Rich set of peripherals: Multiple I2C, SPI, USART, USB, CAN interfaces
  • Advanced analog features: 12-bit ADCs, DACs, operational amplifiers, and comparators
  • Graphics support: Chrom-ART Accelerator™ for enhanced graphic content rendering
  • Security: Hardware encryption, Random Number Generator (RNG), and CRC calculation unit
  • Package: 144-pin LQFP

Power Efficiency and Performance

The STM32L496ZET6 excels in power efficiency without compromising performance. It offers dynamic voltage scaling, an adaptive real-time accelerator (ART Accelerator™), and a batch acquisition mode (BAM), which help in reducing energy consumption during operation. These features make it an ideal choice for battery-operated applications where energy efficiency is crucial.

Connectivity and Expansion

With its comprehensive set of communication peripherals, the STM32L496ZET6 is well-suited for connected applications. It includes several high-speed communication interfaces and supports multiple serial protocols, enabling easy expansion and system integration in complex designs.

Development and Ecosystem

STMicroelectronics supports the STM32L496ZET6 with a robust ecosystem, including software tools, libraries, and development boards that simplify the design process and reduce time to market. The STM32Cube software suite, along with the STM32 Nucleo development boards, provides developers with a comprehensive set of tools to leverage the full potential of this microcontroller.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0297 $56.2376
18+ $5.7680 $103.8240
27+ $5.5877 $150.8679
37+ $5.4075 $200.0775
48+ $5.2272 $250.9056
65+ $4.6865 $304.6225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess