EN
  • EN
  • DE

STM32L552CET6

Part No STM32L552CET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 48LQFP  /  ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 110MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L5
Package Tray
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 110MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 38
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 9x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number STM32
Other Names 497-STM32L552CET6
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262106-STM32L552CET6
Ultra Librarian 3D Model Ultra Librarian STM32L552CET6 CAD Model

Description

STM32L552CET6 Microcontroller - STMicroelectronics

The STM32L552CET6 is a cutting-edge microcontroller from STMicroelectronics that is part of the STM32L5 series, renowned for its exceptional performance, energy efficiency, and security features. This microcontroller is based on the Arm® Cortex®-M33 32-bit RISC core operating at a frequency of up to 110 MHz. Its architecture is designed to serve a wide range of applications, including industrial control systems, Internet of Things (IoT) devices, consumer electronics, and medical equipment.

Key Features:

  • Core: Arm® Cortex®-M33 32-bit RISC core with Arm® TrustZone® and Armv8-M mainline security extension.
  • Maximum Frequency: 110 MHz, which provides the computational power necessary for complex algorithms and real-time processing.
  • Memory: 512 Kbytes of Flash memory and 256 Kbytes of SRAM, offering ample space for application code and data.
  • Advanced Security: Integrated security features including hardware-based cryptographic accelerators, secure key storage, and a random number generator to ensure data protection and secure transactions.
  • Power Efficiency: Ultra-low-power consumption modes for energy-sensitive applications, ensuring extended battery life and reduced environmental impact.
  • Rich Connectivity: A wide range of enhanced I/Os and peripherals, including USB OTG, CAN, timers, analog inputs, and multiple serial communication interfaces.
  • Package: UFBGA132 packaging that provides a compact footprint for space-constrained applications.

Developers can leverage the STM32L552CET6's comprehensive development ecosystem, which includes software libraries, development boards, and integrated development environments (IDEs) to accelerate the design and development process. The microcontroller's support for STMicroelectronics' STM32Cube software suite simplifies configuration and initialization, allowing for a more streamlined development workflow.

The STM32L552CET6 is an ideal choice for designers looking for a microcontroller that offers a balance between performance, power efficiency, and security. Its robust feature set and extensive support resources make it a versatile and reliable option for a multitude of embedded system applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3917 $55.1751
7+ $15.0906 $105.6342
11+ $14.6190 $160.8090
15+ $14.1474 $212.2110
19+ $13.6759 $259.8421
25+ $12.2611 $306.5275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess