EN
  • EN
  • DE

STM32MP153AAA3

Part No STM32MP153AAA3
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description MPU ARM DUAL CORTEX-A7 650 MHZ A  /  ARM® Cortex®-A7 Microprocessor IC series 2 Core, 32-Bit 209MHz, 650MHz 448-LFBGA (18x18)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Series STM32MP1
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 209MHz, 650MHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI-CEC, LCD
Ethernet 10/100Mbps (1)
USB USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TA)
Security Features ARM TZ
Package / Case 448-LFBGA
Supplier Device Package 448-LFBGA (18x18)
Additional Interfaces CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Base Product Number STM32
Other Names 497-19108
Standard Package 84
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1261841-STM32MP153AAA3
Ultra Librarian 3D Model Ultra Librarian STM32MP153AAA3 CAD Model

Description

The STM32MP153AAA3 is a highly capable microprocessor from STMicroelectronics, designed to cater to a wide range of applications that require high performance, reliability, and energy efficiency. This product is part of the STM32MP1 series, which is known for its dual-core architecture, integrating both Cortex-A7 and Cortex-M4 cores to provide a balance of processing power and real-time operation.

Key Features:

  • Dual-core configuration: The STM32MP153AAA3 features a dual-core design with an ARM Cortex-A7 core running up to 800 MHz for high-performance tasks and an ARM Cortex-M4 core running at 209 MHz for real-time operations.
  • Advanced graphics support: With its 3D GPU, the processor is capable of driving advanced graphics for user interfaces and applications, making it suitable for HMI (Human-Machine Interface) systems.
  • Rich connectivity: The device offers a comprehensive set of peripherals for connectivity, including multiple UARTs, I2C, SPI, CAN, and Ethernet, as well as a high-speed USB OTG interface.
  • Flexible memory options: It supports a range of external memory interfaces, including DDR3L, LPDDR2, LPDDR3, and a wide variety of other static and dynamic memories, allowing designers to choose the optimal memory solution for their application.
  • Robust security features: Security is a priority in the STM32MP153AAA3, which includes features like hardware cryptographic acceleration, secure boot, and a TrustZone for ARMv7-M.

Applications:

The STM32MP153AAA3 is versatile and can be used in a variety of applications such as industrial control systems, consumer electronics, home automation, medical devices, and IoT (Internet of Things) gateways. Its ability to handle complex processing tasks while also managing real-time operations makes it an excellent choice for systems that require multitasking capabilities in a power-constrained environment.

Conclusion:

In conclusion, the STM32MP153AAA3 from STMicroelectronics is a robust and versatile microprocessor that offers an optimal blend of processing power, real-time capabilities, and energy efficiency. Its rich feature set and connectivity options make it an ideal choice for a wide range of demanding applications, ensuring reliable performance and a path to innovation for product developers.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.7205 $67.4410
4+ $27.6681 $110.6724
6+ $26.8035 $160.8210
8+ $25.9389 $207.5112
10+ $25.0743 $250.7430
14+ $22.4804 $314.7256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,752 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess