EN
  • EN
  • DE

STM6503VEAADG6F

Part No STM6503VEAADG6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description Processor Supervisor 1.575V 1 Active Low/Open Drain 8-Pin TDFN T/R / IC DUAL SMART RESET 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Reset Timer
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.575V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TDFN (2x2)
Win Source Part Number 031328-STM6503VEAADG6F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM6503
Introduction Date August 31, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM6503VEAADG6F CAD Model

Description

Introducing the STM6503VEAADG6F from STMicroelectronics

The STM6503VEAADG6F is a cutting-edge microcontroller product from the renowned semiconductor manufacturer STMicroelectronics. Designed to cater to the demanding needs of modern electronics, this device is a part of ST's STM32 family, which is known for its high performance, flexibility, and efficiency in a wide range of applications.

Key Features

  • Advanced Core: At the heart of the STM6503VEAADG6F lies an ARM Cortex-M core, which is renowned for its exceptional performance and power efficiency. This core enables the microcontroller to handle complex tasks with ease, making it ideal for applications requiring substantial processing power.
  • Generous Memory: The device comes equipped with a robust memory architecture, including ample flash memory and SRAM. This allows for the storage of large application codebases and the efficient handling of data-intensive operations.
  • Rich Connectivity: With a range of communication interfaces, such as I2C, SPI, and UART, this microcontroller offers excellent connectivity options. This ensures seamless integration with other components and peripherals in a system.
  • Robust I/O Capabilities: The STM6503VEAADG6F features numerous general-purpose input/output (GPIO) pins, which provide the flexibility to interface with a wide array of external devices and sensors.
  • Low Power Consumption: STMicroelectronics has designed this microcontroller to be energy-efficient, making it suitable for battery-powered devices or applications where power conservation is critical.

Applications

The versatility of the STM6503VEAADG6F makes it an excellent choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Medical equipment
  • Consumer electronics

STMicroelectronics' commitment to quality and reliability is evident in the STM6503VEAADG6F microcontroller, which undergoes rigorous testing and validation to ensure it meets the highest standards. Whether you're developing a sophisticated industrial automation system or an innovative wearable device, this microcontroller is designed to provide a reliable and powerful platform for your electronic projects.

Conclusion

The STM6503VEAADG6F from STMicroelectronics is a testament to the company's ability to blend performance with efficiency. Its robust feature set and adaptability make it an ideal choice for engineers and designers looking to push the boundaries of what's possible in the realm of embedded systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8362 $55.0860
70+ $1.5066 $105.4620
105+ $1.4596 $153.2580
145+ $1.4125 $204.8125
185+ $1.3654 $252.5990
250+ $1.2242 $306.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess