EN
  • EN
  • DE

STM6510RCACDG6F

Part No STM6510RCACDG6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description Dual push-button Smart ResetTM with capacitor-adjustable delays | IC SMART RESET DUAL PB 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Type Reset Timer
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-WFDFN
Supplier Device Package 8-TDFN (2x2)
Family Part Number STM6510
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 756944-STM6510RCACDG6F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM6510RCACDG6F CAD Model

Description

The STM6510RCACDG6F is a cutting-edge Smart Reset™ IC developed by STMicroelectronics, designed to provide enhanced control and protection for electronic devices. This innovative component is engineered to add an extra layer of safety and user-friendliness to the increasingly complex and feature-rich gadgets of today's technology landscape.

Key Features

  • Dual Input Smart Reset™ Control: The device features a dual-input configuration, allowing for flexible and intuitive reset operations. Users can trigger a system reset through a combination of long and short presses on the external buttons, which can be customized to match the desired user experience.
  • Adjustable Reset Time Delay: The STM6510RCACDG6F offers an adjustable time delay for the Smart Reset™ inputs, which can be set via external components. This flexibility ensures that the reset action can be tailored to the specific requirements of various applications, preventing inadvertent resets.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes very low power, making it ideal for battery-operated devices where power conservation is paramount.
  • Wide Operating Voltage Range: The device supports a broad operating voltage range, accommodating various power supply levels and ensuring compatibility with a wide array of electronic products.
  • High ESD Protection: The STM6510RCACDG6F is equipped with a high level of Electrostatic Discharge (ESD) protection, safeguarding the device and the larger system from the potential damages caused by static electricity.

Applications

The versatility of the STM6510RCACDG6F makes it suitable for a diverse range of applications. It is particularly useful in consumer electronics where a robust reset mechanism is required to manage system crashes or freezes. This includes, but is not limited to, smartphones, tablets, digital cameras, and portable gaming systems.

STMicroelectronics' commitment to innovation is reflected in the STM6510RCACDG6F, offering a reliable and user-centric solution for system reset functionality. With its customizable features and robust design, it stands as an essential component for modern electronic device design.

You May Also Be Interested in

Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9909 $50.8453
41+ $2.4541 $100.6181
64+ $2.3774 $152.1536
87+ $2.3007 $200.1609
113+ $2.2240 $251.3120
151+ $1.9940 $301.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,677 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess