Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1103474-STM706TM6F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM706TM6F CAD Model

Description

Introducing the STM706TM6F Supervisory Circuit

The STM706TM6F from STMicroelectronics is a robust supervisory circuit designed to enhance the reliability of microprocessor systems by monitoring the power supply and system health. This advanced device integrates a range of features tailored to ensure that digital systems operate within safe parameters, making it an ideal solution for a wide array of applications, including computers, embedded systems, and industrial control systems.

Key Features

  • Power Supply Monitoring: The STM706TM6F constantly monitors the system's power supply voltage. It provides a reset signal to the microprocessor during power-up, power-down, and brownout conditions, ensuring that the system starts in a known state.
  • Programmable Watchdog Timer: A programmable watchdog timer is included to reset the microprocessor if it fails to stroke the watchdog within a preset time frame. This feature is critical for systems that require high reliability and cannot afford to hang or become unresponsive.
  • Manual Reset Input: An additional manual reset input allows for an external trigger to reset the system, providing flexibility for system maintenance or emergency recovery procedures.
  • Low Standby Current: The device is designed for low standby current consumption, making it suitable for battery-powered applications where power efficiency is paramount.

Technical Specifications

  • Supply Voltage Range: 3.0V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Reset Threshold Voltage Options: Available in standard increments to accommodate various system requirements.
  • Package: SO-8 (Small Outline Package)
  • RoHS Compliant: The STM706TM6F adheres to the Restriction of Hazardous Substances Directive, ensuring it meets environmental and health standards.

STMicroelectronics' commitment to quality and reliability is reflected in the STM706TM6F supervisory circuit. By integrating this device into your system, you can significantly enhance system stability and reduce the risk of data corruption or loss due to power supply issues or system faults. It's a small component that plays a critical role in maintaining the overall health and efficiency of complex electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
ECAD model for ISL88011IH531Z-T7A
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL 8MSOP / Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
Need more? Email Us
ECAD model for X4003M8I-2.7A
SII Semiconductor Corporation
IC VOLT DETECTOR 2.9V SOT23-5
Lowest to $0.2441
ECAD model for S-80929CLMC-G6ZT2U
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL SOT23-6
Need more? Email Us
ECAD model for ADM6710BARJZ-REEL7
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3709XQBP-308/NOPB
Maxim Integrated
IC SUPERVISOR MPU LV SOT23-8
Need more? Email Us
ECAD model for MAX6708YKA+T
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3701XCBP-308
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3713XQBP-308/NOPB
Analog Devices Inc.
IC SUPERVISOR MPU RESET SC70-4
Lowest to $2.4925
ECAD model for ADM6384YKS29D3Z-R7

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7990 $51.9350
155+ $0.6556 $101.6180
240+ $0.6351 $152.4240
330+ $0.6146 $202.8180
425+ $0.5941 $252.4925
565+ $0.5327 $300.9755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention