EN
  • EN
  • DE

LM3709XQBP-308/NOPB

Part No LM3709XQBP-308/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.08V
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting Type Surface Mount
Package / Case 9-VFBGA
Supplier Device Package 9-DSBGA
Base Product Number LM3709
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342060-LM3709XQBP-308/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3709XQBP-308/NOPB CAD Model

Description

Product Overview: LM3709XQBP-308/NOPB

The LM3709XQBP-308/NOPB is a sophisticated microprocessor supervisory circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is engineered to monitor the system voltage in digital systems and ensure the proper operation of microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive components.

Key Features:

  • Voltage Monitoring: The LM3709XQBP-308/NOPB provides precision voltage monitoring, ensuring that the system operates within safe voltage levels. It is particularly adept at handling power failures or brownouts, which can lead to data corruption or system malfunctions.
  • Adjustable Reset Threshold: Users can set the voltage threshold according to their specific requirements, allowing for a customizable level of protection that can be tailored to the needs of various applications.
  • Low Power Consumption: With its focus on energy efficiency, this device consumes minimal power, making it an excellent choice for battery-operated and portable applications where power conservation is crucial.
  • Multiple Reset Timeouts: The LM3709XQBP-308/NOPB offers different reset timeout options, providing flexibility in how the system responds to voltage deviations.
  • Active-Low RESET Output: The active-low RESET output ensures a reliable reset signal is provided to the microprocessor or microcontroller when the monitored voltage falls below the acceptable threshold.

Applications:

  • Portable Devices
  • Embedded Systems
  • Microprocessor/Microcontroller Systems
  • Industrial Controls
  • Automotive Systems

The LM3709XQBP-308/NOPB is housed in a robust package that is suitable for challenging environments, ensuring consistent performance even under adverse conditions. Its design is optimized for reliability, with built-in features that protect against the unpredictable nature of power supplies and external voltage sources.

As a product of Texas Instruments, the LM3709XQBP-308/NOPB is backed by a legacy of quality and innovation, making it a trusted choice for designers and engineers looking to incorporate a reliable supervisory circuit into their systems. Whether in consumer electronics, automotive applications, or industrial equipment, this device provides the assurance that your system will operate as intended, even in the face of voltage irregularities.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC POWER
Lowest to $0.7015
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess