EN
  • EN
  • DE

GAL22V10-15LJ

Part No GAL22V10-15LJ
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010000-GAL22V10-15LJ
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GAL22V10-15LJ CAD Model

Description

The GAL22V10-15LJ is a high-performance, Electrically Erasable Programmable Logic Device (EEPLD) manufactured by Lattice Semiconductor Corporation. It is designed to provide a flexible and cost-effective solution for a wide range of logic applications. This device is known for its versatility, allowing designers to implement complex logic functions with ease and efficiency.

Applications

  • Address Decoding
  • Complex Programmable Logic Controllers (PLCs)
  • Peripheral Controllers
  • State Machine Implementation
  • Glue Logic Replacement

Features

  • Electrically Erasable and Reconfigurable CMOS Technology
  • High-Performance Operation with a propagation delay of 15ns
  • 22 Input Pins and 10 Output Macrocells
  • Programmable Output Polarity
  • Output Logic Macrocells (OLMCs) that allow individual configuration of each output
  • Security Cell for protection of design
  • Available in various package options including PLCC and DIP

Benefits

  • Reduced system cost due to the integration of multiple logic functions into a single device.
  • Faster time-to-market through rapid prototyping and design iterations.
  • Increased design flexibility with the ability to reconfigure the device for different applications.
  • Improved system reliability with the use of CMOS technology.
  • Simplified inventory management by replacing multiple PAL/GAL devices with a single GAL22V10-15LJ.

Additional Details

The GAL22V10-15LJ operates from a 5V power supply. The programmable output polarity enables each output to be independently configured as active-high or active-low, providing flexibility in interface design. The output logic macrocells (OLMCs) further enhance design flexibility by allowing individual configuration of each output. The device also includes a security cell that can be programmed to prevent unauthorized code reading and copying. It's available in various package options, including PLCC and DIP, to accommodate different mounting requirements. Its speed ensures compatibility with demanding applications requiring quick response times.

You May Also Be Interested in

Dell
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Harris Corporation
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Hewlett Packard
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess