EN
  • EN
  • DE
  • IT

STM708M6F

Part No STM708M6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description 5 V supervisor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.38V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 1261493-STM708M6F
Manufacturer Homepage www.st.com
Family Name STM708
Introduction Date September 01, 2003
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2025
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM708M6F CAD Model

Description

The STM708M6F from STMicroelectronics is a robust microcontroller designed to cater to a wide range of applications, particularly in the automotive and industrial sectors. This high-performance MCU is part of the STM7 family, known for its reliability, efficiency, and advanced features that make it suitable for demanding environments.

Key Features

  • Highly efficient 8-bit processing core, ensuring swift execution of complex algorithms.
  • Integrated watchdog timer that enhances system reliability through automatic system reset in the event of software anomalies.
  • Low power consumption modes, including Wait and Halt modes, for energy-saving operations.
  • Advanced I/O capabilities with multiple general-purpose I/O pins for versatile connectivity options.
  • On-chip flash memory, providing ample space for application code and data storage with fast access times.
  • Built-in analog-to-digital converter (ADC) for interfacing with analog sensors and converting their signals into digital data.
  • Multiple communication interfaces, such as SPI and I2C, facilitating easy integration with other components and peripherals.
  • Robust temperature range, making the STM708M6F suitable for operation in extreme conditions.

Applications

The STM708M6F microcontroller is engineered to be versatile, addressing the needs of various applications:

  • Automotive control systems, including engine management and body control modules.
  • Industrial automation, such as process control and monitoring systems.
  • Consumer electronics that require dependable processing capabilities.
  • Embedded systems that demand low power consumption and high reliability.

Product Support and Resources

STMicroelectronics provides extensive support for the STM708M6F, including development tools, software libraries, and documentation to assist designers in rapid prototyping and product development. Customers can access a range of resources, such as datasheets, technical references, and application notes, to facilitate the integration of the STM708M6F into their projects.

With its combination of performance, power efficiency, and robust feature set, the STM708M6F is an ideal choice for developers looking to create advanced, reliable, and cost-effective solutions.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4729 $52.0190
260+ $0.3881 $100.9060
400+ $0.3759 $150.3600
550+ $0.3638 $200.0900
715+ $0.3517 $251.4655
955+ $0.3153 $301.1115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess