Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Controller
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number STM802
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 898263-STM802BDR
Ultra Librarian 3D Model Ultra Librarian STM802BDR CAD Model

Description

The STM802BDR is a sophisticated microprocessor reset circuit developed by STMicroelectronics, designed to monitor the supply voltage of microprocessor (µP) systems, providing a reliable reset signal to the µP whenever necessary. This device is an essential component for any system that requires a high degree of operational reliability and resilience to power supply fluctuations.

Key Features

  • Precision Monitoring: The STM802BDR offers precise monitoring of the 3.3V power supply with a threshold accuracy of ±1.5% at 25°C, ensuring that the µP is reset with accuracy and reliability.
  • Low Power Consumption: It is designed to be energy-efficient, consuming minimal power, which is crucial for battery-operated devices.
  • Manual Reset Input: This device includes a manual reset input that allows for a system reset to be initiated by the user or another system event.
  • Reset Time Delay: It features an internally fixed delay time which provides a reset signal for approximately 200ms after the supply voltage has risen above the reset threshold level, ensuring system stability during power-up.
  • High Immunity to Transients: The STM802BDR is highly immune to fast transient glitches on the VCC line, which helps to prevent false resets from occurring.
  • Operating Temperature Range: It operates over an extended temperature range of -40°C to 85°C, suitable for industrial applications.
  • RoHS Compliant: The device is fully RoHS compliant, adhering to environmental standards and regulations.

Applications

The STM802BDR is ideal for use in a wide range of applications that require reliable voltage monitoring and reset functions. These include:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Intelligent Instruments
  • Industrial Controllers

With its robust feature set and STMicroelectronics' reputation for quality, the STM802BDR is a smart choice for system designers looking to enhance the reliability and performance of their microprocessor-based systems.

You May Also Be Interested in

Broadcom Limited
200 MHz Knowledge-Based Network Processor IC
Need more? Email Us
ECAD model for NL6512DVH-200
Silicon Labs
RF Microcontrollers - MCU
Lowest to $23.4587
ECAD model for SI4010-C2-AT
Infineon Technologies
Power Switch ICs - Power Distribution PROFET
Need more? Email Us
ECAD model for BTT6020-1EKA
Intel
Chipsets Intel FH82H470 Platform Controller Hub
Need more? Email Us
ECAD model for FH82H470 S RH14
Maxim Integrated
IC AUTHENTICATION CHIP 6-TDFN
Lowest to $6.8136
ECAD model for DS28E36Q+T
Analog Devices Inc.
IC RF DAC 144BGA
Need more? Email Us
ECAD model for AD9173BBPZRL
Cypress Semiconductor Corp
5V Integrated Processor Companion with Memory | IC PROCESSOR COMPANION 14SOIC
Need more? Email Us
ECAD model for FM31278-G
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UTLGA
Need more? Email Us
ECAD model for MAX4845CEYT+
STMicroelectronics
FIRE LIGHTER CIRCUIT | IC FIRE LIGHTING CIRCUIT DPAK
Lowest to $1.2257
ECAD model for FLC01-200B-TR

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention