Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 212325-STM802LM6E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM802LM6E CAD Model

Description

STM802LM6E Microcontroller - STMicroelectronics

The STM802LM6E is a cutting-edge microcontroller product from STMicroelectronics, designed to deliver high-performance and energy-efficient operation for a wide range of applications. This advanced microcontroller is part of the STM8 family, which is renowned for its robust architecture, outstanding flexibility, and ease of use.

Key Features

  • Core: The STM802LM6E is built around a high-performance 8-bit core, operating at up to 16 MHz. This core is optimized for speed and efficiency, making it suitable for both complex and time-sensitive tasks.
  • Memory: It comes with a generous amount of on-chip memory, including up to 8 KB of Flash program memory and 1 KB of true data EEPROM. This combination allows for robust and flexible data storage and code management.
  • I/O Ports: The device features multiple I/O ports for versatile connectivity options, including 28 robust GPIO (General Purpose Input/Output) pins that support various configurations to interface with external components.
  • Timers: Equipped with advanced timers, the STM802LM6E can handle a variety of timing tasks, such as PWM (Pulse Width Modulation) generation, real-time event management, and time-base functions.
  • Analog Features: It includes an integrated 10-bit ADC (Analog-to-Digital Converter) with up to five channels, enabling the microcontroller to process analog signals and convert them into digital data for further processing.
  • Power Management: The STM802LM6E is designed with power efficiency in mind. It supports multiple low-power modes, which significantly reduce power consumption during idle or standby states.
  • Communication Interfaces: This microcontroller provides versatile communication options, including I2C, SPI, and UART interfaces, allowing for easy integration into various systems and facilitating communication with other devices.

Applications

The STM802LM6E is ideal for a range of applications, such as consumer electronics, industrial control systems, home automation, and automotive applications. Its robust design and rich set of features make it a go-to choice for developers looking for a reliable and flexible microcontroller solution.

Package and Quality

The STM802LM6E is available in a compact 4x4 mm QFN16 package, making it suitable for space-constrained applications. STMicroelectronics ensures high-quality standards, with rigorous testing and validation processes to deliver dependable performance across all product lines.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $1.6867
ECAD model for MAX6314US26D3
Microchip Technology
IC SUPERVISOR 2.93V VTH 8-SOIC
Need more? Email Us
ECAD model for MIC706SM-TR
Diodes Incorporated
IC SUPERVISOR 4.38V 8SOIC / Processor Supervisor 4.38V 1 Active Low 8-Pin SOIC N T/R
Lowest to $8.7360
ECAD model for PT7A7512WEX
Microchip Technology
Processor Supervisor 4.38V 1 Active Low/Open Drain 3-Pin SC-70 T/R / IC MPU SUPERVISOR SC70-3
Lowest to $0.8465
ECAD model for MIC803-44D2VC3-TR
Panasonic
IC VOLT DETECT 3.8V CMOS SMD
Need more? Email Us
ECAD model for MN1382SQP
Panasonic
Lowest to $0.6180
ECAD model for MN1382S-R(TX)
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Need more? Email Us
ECAD model for MN13811SGU
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Lowest to $0.5290
ECAD model for MN13811-G
Panasonic
Need more? Email Us
ECAD model for MN13821S-C(TX)

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.5536 $66.3936
62+ $2.0956 $129.9272
96+ $2.0297 $194.8512
132+ $1.9649 $259.3668
171+ $1.8990 $324.7290
228+ $1.7024 $388.1472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention