EN
  • EN
  • DE

STM8A/128-EVAL

Part No STM8A/128-EVAL
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM8A
Package Bulk
Product Status Not For New Designs
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor STM8
Utilized IC / Part STM8A
Mounting Type Fixed
Contents Board(s), LCD
Base Product Number STM8
Other Names 497-18965,STM8A/128-EVAL
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8543.90.6800
Win Source Part Number 1283941-STM8A/128-EVAL
Ultra Librarian 3D Model Ultra Librarian STM8A/128-EVAL CAD Model

Description

The STM8A/128-EVAL from STMicroelectronics is a comprehensive evaluation platform designed for the STM8A series of microcontrollers, which are optimized for the automotive sector. This evaluation board is an excellent tool for engineers and developers to explore the capabilities and features of the STM8A microcontroller family, particularly focusing on the STM8AF5288 and STM8AL3L68 MCUs.

Key Features

  • MCU Integration: The board comes with an STM8AF5288T MCU that operates at a frequency of up to 24 MHz, providing a robust processing core for automotive applications.
  • Memory: It boasts 128 KB of Flash memory, 4 KB of RAM, and 2 KB of EEPROM, which allows for complex program execution and data storage.
  • Connectivity: A variety of connectivity options are present, including CAN and LIN network interfaces, essential for automotive communication protocols.
  • Rich Peripherals: The board is equipped with numerous peripherals such as a touch sensing interface, an RTC, an LCD, and more, enabling a wide range of application development.
  • Debugging Features: On-board ST-Link debugging and programming facilitates easy development, testing, and troubleshooting.
  • Expansion Capabilities: The STM8A/128-EVAL includes extension headers compatible with daughter boards or additional modules to extend functionality even further.
  • Power Supply: It can be powered through various sources, including USB, an external power supply, or an in-car communication network.

Applications

The STM8A/128-EVAL is particularly suited for automotive applications, but its robust feature set makes it applicable in a range of environments that require high reliability and performance. Applications include car body modules, automotive sensors, and other embedded systems that require sophisticated control and communication capabilities.

Support and Resources

STMicroelectronics provides extensive support for the STM8A/128-EVAL board, including technical documentation, software tools, and firmware libraries. Developers can access a wide range of resources to facilitate the development process and reduce time-to-market for their automotive solutions.

You May Also Be Interested in

Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess