EN
  • EN
  • DE

STM8AF3146TC

Part No STM8AF3146TC
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708637-STM8AF3146TC
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF3146TC CAD Model

Description

STM8AF3146TC Product Overview

The STM8AF3146TC microcontroller from STMicroelectronics is a robust and versatile integrated circuit designed for automotive and industrial applications. This high-performance device is part of the STM8AF series, which is renowned for its reliability and efficiency in demanding environments.

Key Features

  • Core: The microcontroller is built around the STM8 core with a 16 MHz advanced STM8A CPU, offering a perfect balance between processing power and energy efficiency.
  • Memory: It comes with 32 Kbytes of Flash program memory, which is highly reliable due to its true data EEPROM with read-while-write (RWW) capabilities.
  • RAM: The device is equipped with 2 Kbytes of RAM, providing ample space for runtime data storage and manipulation.
  • Robust I/Os: With up to 38 I/O pins, the STM8AF3146TC offers flexible interface options, including 16 high sink outputs.
  • Advanced Peripherals: The microcontroller includes advanced control peripherals such as 10-bit ADC, timers, and communication interfaces like SPI, I2C, and UART.
  • Operating Voltage: It operates within a voltage range of 2.95 to 5.5 V, suitable for various automotive and industrial power supplies.
  • Temperature Range: The device is designed to perform reliably over an extended temperature range from -40°C to 85°C or 125°C, depending on the application requirements.
  • Packages: Available in a 32-pin LQFP package, it offers a compact solution for space-constrained applications.
  • Automotive Qualification: The STM8AF3146TC meets automotive qualification standards, ensuring its suitability for vehicle electronics.

Applications

The STM8AF3146TC is ideal for a wide range of applications within the automotive sector, including engine management, body control modules, and sensor interfaces. Its robust design and rich set of features also make it well-suited for industrial applications such as automation control, power tools, and lighting systems.

Conclusion

Overall, the STM8AF3146TC from STMicroelectronics is a powerful microcontroller that provides a reliable and efficient solution for both automotive and industrial applications. With its advanced features and robust design, it is engineered to meet the stringent requirements of today's complex electronic systems.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess