STM8AF5289TA Microcontroller from STMicroelectronics
The STM8AF5289TA is a high-performance microcontroller from STMicroelectronics, tailored for automotive and industrial applications. This advanced 8-bit MCU is based on the robust STM8A core, operating at a frequency of up to 16 MHz. The product is designed to offer an optimal balance between performance, power consumption, and peripherals, making it a versatile solution for a wide range of embedded systems.
Key Features
- Core: STM8A 8-bit core with Harvard architecture and 3-stage pipeline.
- Maximum Frequency: 16 MHz, providing swift processing capabilities.
- Flash Memory: 128 KB of on-chip flash memory, ensuring ample space for complex applications.
- RAM: 6 KB of true data EEPROM with read-while-write (RWW) and error correction code (ECC).
- Robust I/Os: Up to 68 I/O pins, all of which are 5V tolerant for enhanced compatibility with peripheral devices.
- Advanced Timer: Includes advanced control timers, general-purpose timers, and watchdog timers for precise event management and system reliability.
- Communication Interfaces: Equipped with versatile communication interfaces including CAN, SPI, I2C, and UART, facilitating easy integration into complex systems.
- Analog Peripherals: Integrated with advanced analog features such as a 10-bit ADC, DAC, and multiple comparators.
- Temperature Range: Designed to operate within an extended temperature range, making it suitable for demanding environments.
- Package: Available in LQFP64 (10x10 mm) package, optimizing board space and allowing for smaller form factor designs.
Applications
The STM8AF5289TA is ideal for automotive applications including engine control, body control modules, and sensor interfaces. Its robust feature set also makes it suitable for a broad range of industrial applications, such as automation control systems, power tools, and consumer electronics.
Conclusion
With its advanced features and reliable performance, the STM8AF5289TA from STMicroelectronics stands out as a powerful microcontroller for automotive and industrial applications. Its comprehensive set of peripherals, robust I/O capabilities, and extensive memory options make it a flexible and efficient choice for designers looking to develop sophisticated and durable embedded solutions.