EN
  • EN
  • DE

STM8AF6246TC

Part No STM8AF6246TC
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708682-STM8AF6246TC
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF6246TC CAD Model

Description

The STM8AF6246TC is a cutting-edge microcontroller from STMicroelectronics, renowned for its high performance, robustness, and versatility. Designed to cater to a wide range of automotive applications, this microcontroller is built on the advanced STM8A platform, which is well-suited for dealing with the rigorous demands of the automotive industry.

Key Features

  • Core: The STM8AF6246TC is powered by a high-performance STM8A core, running at up to 16 MHz clock frequency, providing the computational power needed for complex automotive applications.
  • Memory: This microcontroller comes with 32 Kbytes of Flash program memory, which is highly reliable and provides data retention for up to 20 years at 85°C. It also includes 2 Kbytes of true data EEPROM, which is particularly useful for storing critical data that needs to be preserved across power cycles.
  • I/O Ports: It boasts 34 I/O ports, which are 5V tolerant, allowing for flexible interfacing with various sensors, actuators, and other automotive peripherals.
  • Advanced Control: With 3 timers, including a 16-bit timer, a 7-channel 10-bit ADC, and communication interfaces such as SPI, I²C, and UART, the STM8AF6246TC is equipped to handle complex control tasks and data acquisition requirements.
  • Operating Voltage: The operating voltage range of 2.95 to 5.5 V makes it suitable for automotive environments where voltage levels can vary significantly.
  • Temperature Range: It operates within a temperature range of -40°C to 150°C, ensuring reliable performance under extreme conditions.
  • Packages: Available in various packages, including LQFP32 and QFN32, providing flexibility for different design requirements and space constraints.

Applications

The STM8AF6246TC microcontroller is ideal for a variety of automotive applications, such as engine management, body control modules, infotainment systems, and sensor nodes. Its robust feature set and high reliability make it an excellent choice for designers seeking a microcontroller that can withstand the challenges of the automotive environment.

With its combination of performance, memory options, and rich peripheral set, the STM8AF6246TC from STMicroelectronics is a powerful and flexible solution that can drive innovation and efficiency in automotive electronics design.

You May Also Be Interested in

STMicroelectronics
Lowest to $3.1508
STMicroelectronics
Lowest to $58.4037
STMicroelectronics
Lowest to $3.0999
STMicroelectronics
IC MCU 8BIT 64KB FLASH 32QFPN
Lowest to $16.8790
STMicroelectronics
Lowest to $0.9454
STMicroelectronics
Lowest to $0.5117
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $112.5186
STMicroelectronics
IC MCU 8BIT 8KB FLASH 32UFQFPN
Lowest to $0.6394

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2481 $64.7367
16+ $7.5884 $121.4144
24+ $7.3516 $176.4384
33+ $7.1136 $234.7488
42+ $6.8769 $288.8298
57+ $6.1654 $351.4278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess