EN
  • EN
  • DE

STM8AF6246UAX

Part No STM8AF6246UAX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32VFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8A
Packaging Reel package
Core Processor STM8A
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VFQFPN (5x5)
Win Source Part Number 766411-STM8AF6246UAX
Popularity Medium
Supply and Demand Status Limited
Family Name STM8AF6246
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian STM8AF6246UAX CAD Model

Description

STMicroelectronics STM8AF6246UAX Microcontroller

The STM8AF6246UAX from STMicroelectronics is a robust and versatile microcontroller designed to cater to a wide range of applications, particularly in the automotive sector. This high-performance MCU is built on the advanced STM8A platform, which is well-known for its reliability and the efficient handling of real-time tasks.

Key Features:

  • Core: The STM8AF6246UAX is equipped with an STM8A 8-bit core, which operates at a frequency of up to 16 MHz. This core provides a perfect balance between performance and power consumption, making it suitable for applications that require both efficiency and speed.
  • Memory: The device comes with 32 Kbytes of Flash memory, which is more than adequate for small to medium-sized applications. The Flash memory is complemented by 2 Kbytes of RAM and 1 Kbyte of EEPROM, which are essential for data storage and retention even after power-off.
  • I/O Ports: It offers an array of input/output ports, including 29 high-sink outputs, which are capable of handling 10 mA each, and multipurpose I/O pins that can be configured for various interfacing needs.
  • Robustness: Designed with automotive applications in mind, the STM8AF6246UAX meets the requirements for high reliability. It features an extended temperature range from -40°C to 125°C and is qualified for automotive grade, ensuring stable operation under harsh conditions.
  • Advanced Peripherals: The microcontroller is equipped with advanced peripherals such as multiple 16-bit timers, an 8-bit timer, a watchdog timer, a communication interface that supports LINUART, SPI, and I2C, making it highly adaptable for complex automotive control systems.
  • Power Management: With multiple low-power modes, including Active-Halt and Halt, the STM8AF6246UAX ensures efficient power management, which is critical for battery-operated and energy-sensitive systems.

In summary, the STM8AF6246UAX is a powerful and reliable microcontroller that provides a rich set of features and a high level of integration. Its robust design and extensive peripheral set make it an ideal choice for demanding automotive applications that require a high degree of reliability and performance.

For more information and to access datasheets, application notes, and tools for development support, visit the STMicroelectronics website or contact their sales and technical support teams.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess