EN
  • EN
  • DE

STM8AL3166TAY

Part No STM8AL3166TAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32LQFP / STM8 series Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8A
Package Tray
Product Status Not For New Designs
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 30
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 22x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number STM8
Other Names 497-13821
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1262100-STM8AL3166TAY
Ultra Librarian 3D Model Ultra Librarian STM8AL3166TAY CAD Model

Description

STMicroelectronics STM8AL3166TAY Microcontroller

The STM8AL3166TAY from STMicroelectronics is a robust and versatile 8-bit microcontroller that offers an excellent balance of performance, power efficiency, and integration, making it a prime choice for a wide range of automotive and industrial applications. This microcontroller is part of the STM8A series, which is designed with particular attention to the needs of the automotive sector, providing devices that meet the stringent requirements of automotive-grade product specifications.

Key Features

  • Advanced STM8A Core: At the heart of the STM8AL3166TAY is the high-performance STM8A core, operating at up to 16 MHz frequencies, which ensures swift execution of instructions and real-time responsiveness.
  • Memory Capacity: It comes with 32 KB of Flash memory, 1 KB of RAM, and 2 KB of EEPROM, which is ample for complex control tasks and allows for the storage of critical data with the convenience of in-application programming and EEPROM emulation.
  • Rich Peripherals: A diverse set of peripherals enhances the chip's capabilities, including multiple 16-bit timers, communication interfaces such as SPI, I2C, and UART, and 10-bit ADCs that provide precise analog signal measurements.
  • Robust I/O Ports: The device boasts up to 25 I/O ports, each of which is highly configurable and can handle 20 mA of current, making it suitable for directly driving LEDs or other low-power devices.
  • Temperature Range: It operates over an extended temperature range from -40°C to 125°C, ensuring reliable performance under extreme conditions.
  • Low Power Modes: Multiple low power modes, including wait, active-halt, and halt, allow for significant power savings, which is crucial for battery-operated and energy-conscious applications.

Applications

The STM8AL3166TAY is designed to meet the rigorous demands of automotive applications such as body control modules, sensors, and car access systems. Beyond automotive, its features make it suitable for industrial controls, consumer electronics, and power management systems. Its robust design and rich feature set ensure that it can be used in environments that require high reliability and performance.

Overall, the STM8AL3166TAY microcontroller from STMicroelectronics is a highly integrated solution that offers a compelling mix of power, performance, and reliability for designers and engineers looking to develop advanced automotive and industrial systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess